EN
  • EN
  • DE

MAX9394EHJ+

Part No MAX9394EHJ+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 1:2 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Base Product Number MAX9394
Standard Package 360 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707383-MAX9394EHJ+
Ultra Librarian 3D Model Ultra Librarian MAX9394EHJ+ CAD Model

Description

Product Overview: Maxim Integrated's MAX9394EHJ+

The MAX9394EHJ+ is a high-performance, low-skew, dual 2:2 LVPECL/LVDS/CML-to-LVDS repeater designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile integrated circuit is engineered to address the needs of high-speed signal distribution while minimizing jitter and signal degradation, making it an ideal solution for a variety of applications such as networking, telecommunications, and data centers.

Key Features

  • Signal Integrity: The MAX9394EHJ+ ensures excellent signal integrity with low-skew (<200ps) and low-jitter (<10psP-P) performance, which is critical for maintaining the fidelity of high-speed signals.
  • Flexibility: With dual 2:2 channel configuration, it offers flexibility in routing and signal distribution. Users can select between LVPECL, LVDS, or CML inputs, making it compatible with a wide range of signal standards.
  • High-Speed Operation: The device supports high data rates, making it suitable for applications that require fast signal processing and transmission.
  • Power Efficiency: The MAX9394EHJ+ operates with a single +3.3V supply voltage and features low power consumption, which is essential for energy-sensitive designs.
  • Robust Design: The integrated fail-safe input circuitry ensures that the outputs are in a high-impedance state when input signals are not present, enhancing the reliability of the system.

Applications

The MAX9394EHJ+ is designed to meet the demands of high-speed signal processing in various applications. Its robust design and signal integrity make it suitable for:

  • Data Communication Equipment
  • Networking and Telecommunication Infrastructure
  • High-Speed Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Base Stations and Optical Transceivers

Technical Specifications

  • Supply Voltage: +3.3V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 32-TQFP-EP (7mm x 7mm)

The MAX9394EHJ+ from Maxim Integrated is a testament to the company's commitment to delivering high-quality, high-performance signal processing solutions. Its combination of features, flexibility, and performance make it a top choice for engineers and designers looking to enhance their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1615 $76.6460
8+ $15.7219 $125.7752
12+ $15.2310 $182.7720
16+ $14.7401 $235.8416
21+ $14.2481 $299.2101
28+ $12.7743 $357.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess