EN
  • EN
  • DE

MAX9451EHJ+

Part No MAX9451EHJ+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707390-MAX9451EHJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9451EHJ+ CAD Model

Description

Introducing the MAX9451EHJ+ Timing IC from Maxim Integrated

The MAX9451EHJ+ is a state-of-the-art timing integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision timing solution is engineered to provide high-quality clock signals, making it an ideal choice for a wide range of applications, including data communications, portable devices, and sophisticated industrial systems.

At the heart of the MAX9451EHJ+ is a high-performance phase-locked loop (PLL) that generates a stable, low-jitter clock signal. This feature ensures reliable operation and enhances the performance of downstream digital circuits. The device supports multiple output frequencies, offering versatility for various system requirements. The flexibility in frequency selection makes it suitable for use in multi-standard platforms, where a single timing IC can adapt to different protocols and interfaces.

The MAX9451EHJ+ comes in a compact and efficient 32-pin TQFP (Thin Quad Flat Pack) package, which is designed to minimize the footprint on the PCB (Printed Circuit Board) and allow for a more streamlined design in space-constrained applications. Its operating temperature range of -40°C to +85°C ensures that it can withstand harsh environmental conditions, maintaining its performance and reliability.

One of the key features of the MAX9451EHJ+ is its low power consumption, making it an excellent choice for battery-powered devices where energy efficiency is critical. Moreover, the device is equipped with integrated output enable (OE) and power-down functions, providing additional power-saving options and contributing to the overall energy efficiency of the system it is used in.

Maxim Integrated's commitment to quality is reflected in the MAX9451EHJ+'s robust design, which is built to meet or exceed industry standards. Customers can trust this timing IC to deliver consistent performance and to integrate seamlessly into their product designs, contributing to quicker time-to-market and enhanced system reliability.

Whether you are developing high-speed communication systems, precision instrumentation, or portable consumer electronics, the MAX9451EHJ+ from Maxim Integrated is a superior choice for your timing requirements, offering a perfect blend of performance, efficiency, and versatility.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess