EN
  • EN
  • DE

MAX9587AZT

Part No MAX9587AZT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707424-MAX9587AZT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9587AZT CAD Model

Description

Maxim Integrated MAX9587AZT Overview

The MAX9587AZT from Maxim Integrated is a high-performance, low-power, analog multiplexer that is designed to operate with dual supplies ranging from ±4.5V to ±20V or a single supply between +9V to +40V. This versatile component is ideal for a wide range of applications including signal routing in communication systems, data acquisition systems, and test equipment.

Key Features

  • Wide Voltage Range: The device supports a broad range of operating voltages, making it suitable for various applications and ensuring compatibility with numerous signal levels.
  • Low On-Resistance: The MAX9587AZT boasts a low on-resistance (RON) which minimizes signal attenuation, ensuring that signals are passed through the multiplexer with high fidelity.
  • Low Crosstalk: Crosstalk between channels is minimized, which is crucial for maintaining signal integrity, especially in applications where multiple signals are being processed simultaneously.
  • High Off-Isolation: High off-isolation ensures that signals on inactive channels do not interfere with the active channel, providing cleaner signal routing.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuits, which safeguard the device from the damaging effects of ESD events.
  • Lead-Free and RoHS Compliant: The MAX9587AZT is manufactured to be environmentally friendly, complying with lead-free and RoHS standards.

Applications

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Systems
  • Medical Instrumentation
  • Test Equipment

The MAX9587AZT is provided in a compact TQFN package, which is ideal for space-constrained applications. Its robust design and high-quality performance make it a reliable choice for designers looking to implement an analog multiplexer in their systems. With Maxim Integrated's reputation for producing high-performance integrated circuits, the MAX9587AZT is a product that engineers can trust for their critical applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1603 $64.1221
16+ $7.5156 $120.2496
24+ $7.2811 $174.7464
33+ $7.0467 $232.5411
43+ $6.8110 $292.8730
57+ $6.1065 $348.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess