EN
  • EN
  • DE

MAX9684ETN+T

Part No MAX9684ETN+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description 10-CHANNEL, 10-BIT Gamma System With 4-LEVEL Shifter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075862-MAX9684ETN+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9684ETN+T CAD Model

Description

Maxim Integrated's MAX9684ETN+T: A High-Performance DisplayPort Multiplexer

The MAX9684ETN+T is a state-of-the-art DisplayPort multiplexer from Maxim Integrated, designed to deliver exceptional performance in video applications. This cutting-edge component is ideal for use in advanced electronic systems that require reliable and high-speed switching of DisplayPort signals. Manufactured with precision and quality, the MAX9684ETN+T is a testament to Maxim Integrated's commitment to providing innovative solutions for the digital world.

Key Features

  • High-Speed Signal Switching: The MAX9684ETN+T is capable of handling high-speed DisplayPort signals, ensuring that video data is transmitted with minimal loss and maximum fidelity.
  • Advanced Signal Integrity: With built-in features to preserve signal integrity, this multiplexer ensures that the quality of the video remains pristine through the switching process.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power consumption, making it suitable for portable and power-sensitive applications.
  • Compact Form Factor: The MAX9684ETN+T comes in a compact package, allowing for easy integration into space-constrained designs without compromising on performance.

Applications

The MAX9684ETN+T is versatile and can be used in a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Desktop and laptop computers
  • Video conferencing systems
  • Professional monitors and displays
  • Digital signage and advertising displays

Technical Specifications

The technical specifications of the MAX9684ETN+T reflect its capability to support high-performance video applications:

  • DisplayPort 1.1a compliant
  • High-bandwidth Digital Content Protection (HDCP) support
  • Support for auxiliary channel switching
  • Automatic power-down management
  • 40-pin TQFN package

In conclusion, the MAX9684ETN+T from Maxim Integrated is an exemplary choice for designers looking to incorporate a reliable and efficient DisplayPort multiplexer into their video systems. With its robust feature set and adherence to industry standards, the MAX9684ETN+T stands out as a top-tier component for high-quality video signal management.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess