EN
  • EN
  • DE

MAX9700AEBC+

Part No MAX9700AEBC+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.6W x 1 @ 6Ohm
Voltage - Supply 2.5V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-UCSP
Package / Case 10-WFBGA, CSPBGA
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 707489-MAX9700AEBC+
Ultra Librarian 3D Model Ultra Librarian MAX9700AEBC+ CAD Model

Description

Maxim Integrated MAX9700AEBC+ Audio Amplifier

The Maxim Integrated MAX9700AEBC+ is a high-efficiency, filterless Class D audio amplifier that is ideal for portable applications where space and power efficiency are of paramount importance. This compact and powerful audio solution is designed to deliver high-quality sound while minimizing power consumption, making it perfect for battery-operated devices such as mobile phones, tablets, and portable media players.

The MAX9700AEBC+ operates from a single 2.7V to 5.5V supply, providing designers with flexibility in various power environments. It is capable of delivering up to 2.2W of continuous output power into a 4Ω load with less than 1% THD+N, ensuring loud and clear audio output without compromising on sound quality. Additionally, its high efficiency of 85% at 1.4W into 8Ω helps to extend battery life in portable applications.

One of the standout features of the MAX9700AEBC+ is its filterless modulation scheme, which eliminates the need for bulky and costly external output filters. This not only reduces the overall component count and board space but also simplifies the design process for engineers. Furthermore, the device includes comprehensive click-and-pop suppression that reduces audible clicks and pops during startup and shutdown, enhancing the user experience.

The amplifier also boasts a robust set of protection features, including thermal overload protection, short-circuit protection, and under-voltage lockout, ensuring reliable operation under various conditions. These features help prevent damage to the amplifier and the speakers it is driving, contributing to the longevity of the end product.

For ease of integration, the MAX9700AEBC+ is available in a compact 20-pin TQFN package with exposed pad. Its small footprint allows for its use in space-constrained applications without sacrificing performance.

In summary, the Maxim Integrated MAX9700AEBC+ is a versatile and efficient Class D audio amplifier that offers excellent sound quality, low power consumption, and a simplified design process, making it an ideal choice for a wide range of portable audio applications.

You May Also Be Interested in

Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess