EN
  • EN
  • DE

MAX9709ETN

Part No MAX9709ETN
Manufacturer Maxim Integrated
Description 25W/50W, Filterless, Spread-Spectrum, Stereo/Mono, Class D Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215444-MAX9709ETN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9709ETN CAD Model

Description

Maxim Integrated's MAX9709ETN: High-Efficiency, High-Power, Class D Amplifier

The MAX9709ETN from Maxim Integrated is a state-of-the-art, high-power, Class D audio amplifier that provides a seamless blend of efficiency and performance. This component is designed to deliver high-quality sound with minimal power loss, making it an ideal solution for a wide range of audio applications.

Key Features:

  • High Efficiency: The MAX9709ETN operates with a high efficiency of up to 92%, reducing heat dissipation and power consumption, which is essential for battery-powered devices and applications where thermal management is critical.
  • Output Power: It can deliver up to 2 x 15W into 8Ω loads or 2 x 25W into 4Ω loads, providing ample power for a variety of audio setups.
  • Low EMI: Designed with spread-spectrum modulation and a filterless architecture, the MAX9709ETN minimizes electromagnetic interference (EMI), making it suitable for RF-sensitive environments.
  • Thermal Protection: The device includes thermal overload protection that shuts down the amplifier in the event of excessive temperature, ensuring the safety and longevity of the product.

Applications:

With its versatile features, the MAX9709ETN is perfect for a range of applications such as:

  • Flat-panel televisions
  • Multimedia speakers and docks
  • Portable and mini-component stereo systems
  • Powered speaker systems

Technical Specifications:

  • Supply Voltage Range: 8V to 28V
  • THD+N (Total Harmonic Distortion + Noise): 0.02% at 1W
  • SNR (Signal-to-Noise Ratio): 105dB
  • Integrated Click-and-Pop Suppression
  • Package: 56-Pin TQFN with Exposed Pad

The MAX9709ETN is encapsulated in a thermally efficient 56-pin TQFN package with an exposed pad to facilitate heat dissipation. Maxim Integrated's commitment to high-quality audio solutions is exemplified in the MAX9709ETN, making it a top choice for audio engineers and designers looking for a compact, powerful, and reliable Class D amplifier.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess