EN
  • EN
  • DE

MAX9730ET+

Part No MAX9730ET+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707544-MAX9730ET+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Audio, Signal Processing, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX9730ET+ CAD Model

Description

The MAX9730ET+ from Maxim Integrated is a cutting-edge audio power amplifier that delivers high-quality sound amplification with exceptional efficiency. This mono 2.5-watt Class G amplifier is designed to provide mobile phones, portable media players, and other handheld devices with a robust audio output while minimizing power consumption.

Key Features and Benefits

  • High Efficiency: The Class G architecture allows the MAX9730ET+ to achieve high efficiency over a wide range of output power, which is vital for battery-powered applications where extended playtime is crucial.
  • Output Power: It delivers 2.5W into a 4Ω load with less than 1% THD+N, ensuring loud and clear sound without compromising audio fidelity.
  • Low Quiescent Current: Its low quiescent current helps preserve battery life when the amplifier is on but not actively driving a speaker.
  • Wide Supply Voltage Range: The device operates over a 2.7V to 5.5V supply voltage range, making it versatile for various power supply configurations.
  • Integrated Click-and-Pop Suppression: This feature minimizes the audible clicks and pops during power-up and shutdown, providing a smoother user experience.
  • Thermal and Short-Circuit Protection: These built-in safety features protect the device from damage due to overheating or output shorts.

Applications

The MAX9730ET+ is ideal for a range of portable audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Units
  • Portable Speakers

Package and Availability

The amplifier comes in a compact 16-pin TQFN package with an exposed pad. This small footprint makes it particularly suitable for space-constrained applications. The MAX9730ET+ is available for purchase from Maxim Integrated and its authorized distributors, ensuring easy integration into your next audio design project.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess