EN
  • EN
  • DE

MAX98089ETN+

Part No MAX98089ETN+
Manufacturer Maxim Integrated
Catalog Interface - CODECs
Description IC CODEC AUDIO FLEXSOUND 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Maxim Integrated
Series FlexSound™
Package Tube
Product Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 93 / 101
Dynamic Range, ADCs / DACs (db) Typ 93 / 101
Voltage - Supply, Analog 1.65V ~ 2V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (7x7)
Base Product Number MAX98089
Standard Package 43 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847598-MAX98089ETN+
Ultra Librarian 3D Model Ultra Librarian MAX98089ETN+ CAD Model

Description

Maxim Integrated MAX98089ETN+ Audio Codec

The Maxim Integrated MAX98089ETN+ is a highly sophisticated, low-power audio codec designed to deliver exceptional sound quality to mobile and portable applications. This integrated circuit is engineered to provide a comprehensive audio solution, offering a multitude of features that make it ideal for a wide range of devices such as smartphones, tablets, and other multimedia gadgets.

At the heart of the MAX98089ETN+ lies advanced audio processing capabilities, including a flexible digital audio interface that supports a variety of formats and data rates. This versatility ensures compatibility with most host processors and allows for seamless integration into system designs. The codec features a 24-bit, high-fidelity digital-to-analog converter (DAC) and an analog-to-digital converter (ADC) that guarantee pristine audio playback and recording quality, respectively.

The device boasts an impressive signal-to-noise ratio (SNR), ensuring that audio playback is clear and free from unwanted noise. Additionally, it features integrated dynamic range control, which helps to maintain consistent audio levels and protect speakers from damage due to sudden volume spikes. The MAX98089ETN+ also includes programmable digital signal processing (DSP) options, providing designers with the flexibility to implement custom audio enhancements and noise suppression algorithms.

Energy efficiency is a key aspect of the MAX98089ETN+'s design. The codec offers low power consumption modes, making it suitable for battery-powered devices where longevity is crucial. Its integrated charge pump powers the headphone amplifier, eliminating the need for an external component and reducing the overall bill of materials for product design.

The MAX98089ETN+ is packaged in a compact, 56-pin TQFN package, which is designed to take up minimal space on a printed circuit board (PCB). This space-saving design, combined with its advanced features, makes the MAX98089ETN+ a top choice for designers looking to create high-quality audio experiences in small-form-factor devices.

With its blend of audio performance, efficiency, and integration, the Maxim Integrated MAX98089ETN+ stands out as a premium audio codec solution for the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0506 $60.2024
9+ $12.3493 $111.1437
13+ $11.9633 $155.5229
18+ $11.5774 $208.3932
23+ $11.1915 $257.4045
30+ $10.0338 $301.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess