EN
  • EN
  • DE

MAX98307ETE

Part No MAX98307ETE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707574-MAX98307ETE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Audio, Signal Processing, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MAX98307ETE CAD Model

Description

Maxim Integrated MAX98307ETE Class D Audio Amplifier

The Maxim Integrated MAX98307ETE is a high-efficiency, mono Class D audio amplifier that delivers exceptional audio performance in a compact package. Designed to cater to the needs of portable and space-constrained applications, this audio amplifier integrates a robust set of features that enhance both its versatility and audio quality.

Key Features

  • Output Power: Capable of delivering up to 3.2W into a 4Ω load or 1.8W into an 8Ω load, this amplifier ensures loud and clear sound reproduction.
  • High Efficiency: With its Class D operation, the MAX98307ETE offers greater than 90% efficiency, which is beneficial for battery-powered devices as it prolongs battery life.
  • Spread-Spectrum Modulation: The inclusion of spread-spectrum modulation aids in reducing EMI, allowing for use in RF-sensitive environments without compromising audio performance.
  • Comprehensive Protection: The device features built-in thermal overload protection, output short-circuit protection, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Low Quiescent Current: An ultra-low quiescent current minimizes standby power consumption, making it ideal for always-on applications.

Applications

The MAX98307ETE is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Handheld Gaming Devices
  • Notebook Computers

Technical Specifications

With an operating voltage range of 2.5V to 5.5V, the MAX98307ETE is flexible for use in various electronic designs. It comes in a 16-pin TQFN package with exposed pad for improved thermal performance. The device is also specified over the -40°C to +85°C temperature range, catering to industrial-grade requirements.

For those looking to integrate high-quality audio into their designs with minimal footprint and power consumption, the Maxim Integrated MAX98307ETE Class D audio amplifier is an outstanding choice. Its combination of power, efficiency, and advanced features make it a go-to solution for audio amplification needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $1.9081

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,744 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess