EN
  • EN
  • DE

MAX9945ATT+T

Part No MAX9945ATT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 0.05pA
Voltage - Input Offset 600μV
Operating Supply Current 400μA
Channel Output Current 25mA
Supply Voltage - Operating 4.75 V to 38 V, ±2.4 V to 19 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TDFN Exposed Pad (3x3)
Win Source Part Number 022328-MAX9945ATT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX9945ATT+T CAD Model

Description

Maxim Integrated MAX9945ATT+T Operational Amplifier

The Maxim Integrated MAX9945ATT+T is a high-performance operational amplifier (op-amp) designed for precision analog applications. This device is part of Maxim's extensive range of integrated circuits that are known for their quality, reliability, and innovation. The MAX9945ATT+T is specifically engineered to offer a combination of low noise, high-speed operation, and minimal power consumption, making it an ideal choice for a wide array of electronic applications.

With a supply voltage range from 2.7V to 11V, the MAX9945ATT+T provides designers with the flexibility to use it in various systems without the need for additional power regulation components. Furthermore, it features a high unity-gain bandwidth of 10MHz which ensures that the op-amp can handle a broad spectrum of frequencies without significant signal attenuation. This quality makes it particularly suitable for audio processing, active filters, and fast signal conditioning circuits.

The MAX9945ATT+T boasts an impressive low input-referred noise of just 8nV/√Hz at 1kHz, which is critical for applications requiring high signal integrity and minimal distortion. This low noise level, combined with a low input bias current of 1pA, allows the device to maintain accuracy in high-impedance sensor interfaces and precision measurement systems.

This op-amp also features a high slew rate of 10V/µs, enabling it to respond quickly to changes in the input signal. This characteristic is particularly beneficial in applications such as data acquisition systems, where rapid changes in the input signal need to be accurately captured and processed.

The MAX9945ATT+T comes in a compact 6-pin TDFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, making it a top choice for portable and compact electronic devices. Additionally, the operating temperature range of -40°C to +125°C ensures that the device can reliably perform in a variety of environmental conditions.

In summary, the Maxim Integrated MAX9945ATT+T operational amplifier is a versatile and robust component that provides excellent performance for precision analog circuits. Its low noise, high-speed operation, and power efficiency make it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1171 $63.5130
70+ $1.7371 $121.5970
105+ $1.6828 $176.6940
145+ $1.6286 $236.1470
185+ $1.5743 $291.2455
250+ $1.4114 $352.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess