EN
  • EN
  • DE

MAXQ3180-RAN

Part No MAXQ3180-RAN
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC AFE POLYPHASE MULTI 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Measurement Error 0.1%
Operating Supply Current 8.5mA
Supply Voltage - Operating 2.7 V to 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 216245-MAXQ3180-RAN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ3180-RAN CAD Model

Description

MAXQ3180-RAN: Multifunction Metering SoC

The MAXQ3180-RAN from Maxim Integrated is a sophisticated, polyphase metering System-on-Chip (SoC) designed to provide comprehensive solutions for electrical metering applications. This high-performance device is engineered to accurately measure a wide range of power quality parameters, making it an ideal choice for utility meters and industrial metering systems.

Key Features:

  • High Accuracy: The MAXQ3180-RAN delivers exceptional measurement accuracy for active and reactive energy, ensuring precise billing and energy monitoring.
  • Polyphase Support: It is capable of handling single-phase, two-phase, and three-phase electrical systems, offering flexibility for a variety of metering installations.
  • On-Chip DSP: With an integrated digital signal processor, the device performs complex calculations for real-time power analysis, including RMS voltage, RMS current, power factor, and frequency measurement.
  • Harmonic Analysis: The SoC provides detailed harmonic content analysis up to the 21st harmonic, allowing for in-depth power quality assessment.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAXQ3180-RAN operates with low power consumption, making it suitable for battery-operated metering systems.
  • Robust Communication: It features a versatile serial interface for easy integration with external microcontrollers or communication modules.
  • Compact Design: The SoC's small form factor facilitates integration into compact meter designs without compromising functionality.

Applications:

The MAXQ3180-RAN is versatile and can be used in a wide range of metering applications, including:

  • Residential and commercial energy meters
  • Industrial power monitoring systems
  • Smart grid infrastructure
  • Sub-metering applications

Conclusion:

Maxim Integrated's MAXQ3180-RAN is a powerful and reliable metering solution that offers advanced features for accurate energy measurement and analysis. Its ability to support multiple phases, perform harmonic analysis, and ensure low power consumption makes it an excellent choice for modern metering challenges. Whether for residential, commercial, or industrial applications, the MAXQ3180-RAN is designed to meet the demands of today's energy measurement requirements.

You May Also Be Interested in

Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
Lowest to $8.7910
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2257 $57.8056
20+ $5.9286 $118.5720
31+ $5.7438 $178.0578
42+ $5.5590 $233.4780
54+ $5.3731 $290.1474
72+ $4.8175 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess