EN
  • EN
  • DE

MX7528KEQP+T

Part No MX7528KEQP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DL MULT 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 400ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V
Digital Supply Voltage 5 V to 15 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 117171-MX7528KEQP+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX7528KEQP+T CAD Model

Description

Maxim Integrated's MX7528KEQP+T: Precision DAC for Advanced Applications

The MX7528KEQP+T from Maxim Integrated is a highly integrated digital-to-analog converter (DAC) designed for precision applications requiring accurate and stable analog output. This product is an ideal fit for a range of industries, including industrial automation, telecommunications, and medical equipment, where reliable performance is paramount.

The MX7528KEQP+T is a CMOS, 8-bit, dual-channel, voltage-output DAC that offers excellent 4-quadrant multiplication characteristics with a separate reference input and feedback resistor for each channel. Its design is optimized to ensure low power consumption and high-speed performance, making it suitable for battery-operated devices and high-speed automation systems.

This DAC features an easy interface to most microprocessors and operates over a wide supply range of +4.75V to +16.5V or ±4.75V to ±8.25V. Its versatility is further enhanced by the ability to operate in dual or single supply modes, providing flexibility in various system designs. The MX7528KEQP+T's advanced design includes a power-on reset circuit, which ensures that the DAC outputs power up to zero volts and remain there until a valid write takes place. This feature is critical for applications where a predictable startup condition is required.

The device is encapsulated in a compact 16-pin QSOP package, which allows for a reduction in board space without compromising on performance. The MX7528KEQP+T is also characterized for operation over the full industrial temperature range (-40°C to +85°C), ensuring reliability and stability in harsh environments.

Maxim Integrated's commitment to quality is evident in the MX7528KEQP+T's design, which includes a double-buffered interface to provide asynchronous update capability. The input data is first loaded into an input register and then transferred to the DAC register during a subsequent load cycle. This feature allows for smooth and glitch-free output transitions, which is essential for sensitive analog applications.

In summary, the MX7528KEQP+T from Maxim Integrated is a robust, high-performance DAC solution that offers precision, low power consumption, and ease of integration for advanced electronic systems. Its dual-channel operation, wide supply range, and industrial temperature range operation make it a versatile and reliable choice for designers looking to enhance their analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess