EN
  • EN
  • DE
  • IT

MXD1210ESA+T

Part No MXD1210ESA+T
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CNTRLR NVRAM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1081458-MXD1210ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXD1210ESA+T CAD Model

Description

Maxim Integrated MXD1210ESA+T Memory Backup Battery Controller

The MXD1210ESA+T from Maxim Integrated is a highly efficient, compact, and reliable memory backup battery controller that is designed to maintain power to nonvolatile RAM, real-time clocks (RTC), and other essential digital logic circuits during a main power failure. This innovative component ensures that critical data is preserved and system states are maintained in the event of power interruptions.

The MXD1210ESA+T operates by automatically switching to a backup battery when the main power supply voltage drops below a predefined threshold. Its swift changeover to the backup battery ensures that the connected memory and logic circuits continue to operate without interruption or data loss. This feature is particularly important for applications in which data integrity is crucial, such as industrial control systems, data loggers, and portable medical devices.

One of the key advantages of the MXD1210ESA+T is its low power consumption. It boasts a quiescent current of only 1µA, which is ideal for battery-powered applications where energy efficiency is paramount. This low current draw extends the life of the backup battery, ensuring that the system remains operational for longer periods during power outages.

The device comes in a space-saving 8-pin SOIC package, making it suitable for use in space-constrained applications. It is also characterized for operation over a wide temperature range, from -40°C to +85°C, which allows for deployment in environments with extreme temperature variations.

Additional features of the MXD1210ESA+T include a write protection pin that prevents inadvertent writes to memory when switching to battery power, thus safeguarding the integrity of stored data. The component also offers a reset output option that can be used to reset the system when power is restored, ensuring a safe and orderly recovery for the connected circuits.

In summary, the MXD1210ESA+T from Maxim Integrated is a highly reliable and efficient solution for maintaining power to critical memory and logic circuits during main power failures. Its low power consumption, compact form factor, and robust feature set make it an excellent choice for a wide range of applications requiring uninterrupted operation and data preservation.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.5818 $65.8180
24+ $5.4008 $129.6192
38+ $5.2313 $198.7894
52+ $5.0632 $263.2864
67+ $4.8937 $327.8779
89+ $4.3879 $390.5231
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess