EN
  • EN
  • DE

MXD1818UR31+T

Part No MXD1818UR31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.06V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU RESET CIRC 3.06V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.06V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 059781-MXD1818UR31+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MXD1818
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MXD1818UR31+T CAD Model

Description

Maxim Integrated MXD1818UR31+T Microprocessor Reset Circuit

The MXD1818UR31+T is a highly efficient microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a significant level of protection against low-voltage conditions, ensuring that the µP and its associated hardware operate correctly when power levels fall outside of the designated safe range.

This compact device is engineered to maintain system integrity by asserting a reset signal whenever the VCC supply voltage drops below the factory-set reset threshold level of 3.08V. The reset signal remains active for a minimum reset timeout period after VCC has risen above the reset threshold, providing a guaranteed reset duration of 140ms (min) at power-up, which allows the power supply and processor to stabilize before the system starts its operations.

The MXD1818UR31+T is available in a small, surface-mount SOT-323 package, making it an ideal choice for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, accommodating the demanding conditions of automotive and industrial environments. The device's low supply current of just 1.6µA (typical) makes it suitable for use in portable and battery-powered equipment where power efficiency is crucial.

Key features of the MXD1818UR31+T include:

  • Factory-set reset threshold voltage: 3.08V
  • Minimum reset timeout period: 140ms
  • Low supply current: 1.6µA (typical)
  • Wide operating temperature range: -40°C to +125°C
  • Small SOT-323 package
  • Immune to short VCC transients

The device is designed to be highly reliable, with immunity to short-duration VCC transients ensuring that the reset output will remain in the correct state during brief power glitches. This characteristic is particularly important in harsh electrical environments where power supply noise can lead to unintended system resets or erratic operation.

Overall, the MXD1818UR31+T from Maxim Integrated is a robust, low-power solution for µP system stability, offering precision monitoring of the power supply to safeguard digital systems against the consequences of undesirable voltage drops.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess