EN
  • EN
  • DE

VT1135SCX

Part No VT1135SCX
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399992-VT1135SCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1135SCX CAD Model

Description

Maxim Integrated's VT1135SCX: High-Efficiency Voltage Transformer

The VT1135SCX from Maxim Integrated is a state-of-the-art voltage transformer designed to meet the needs of modern electronic devices that require stable and efficient power conversion. This compact, high-performance component is ideal for a wide range of applications, including industrial systems, telecommunications, and portable electronics.

Key Features:

  • High Efficiency: The VT1135SCX boasts an excellent efficiency rate, minimizing energy loss during voltage transformation and saving on overall power consumption.
  • Compact Design: With its small footprint, this voltage transformer is perfect for use in space-constrained applications without sacrificing performance.
  • Wide Input Voltage Range: It can accommodate a broad range of input voltages, ensuring compatibility with various power sources and systems.
  • Thermal Protection: The device includes built-in thermal protection features to safeguard against overheating, enhancing its reliability and longevity.
  • Low Standby Power: The VT1135SCX is designed to consume minimal power in standby mode, contributing to the energy efficiency of the end product.

Applications:

The versatility of the VT1135SCX allows it to be integrated into a multitude of electronic systems. Its robust design and reliable performance make it particularly suitable for:

  • Power supplies for industrial equipment
  • Energy management systems
  • Telecommunication infrastructure
  • Battery-powered devices
  • Portable consumer electronics

Technical Specifications:

The VT1135SCX is built with precision engineering and is characterized by the following technical specifications:

  • High switching frequency
  • Low quiescent current
  • Integrated fault protection circuits
  • Adjustable output voltage for design flexibility
  • Robust construction for industrial-grade durability

In summary, Maxim Integrated's VT1135SCX offers an optimal blend of efficiency, compactness, and reliability, making it a top choice for engineers and designers looking to enhance the power management capabilities of their electronic products.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1817 $115.6301
82+ $2.1134 $173.2988
113+ $2.0453 $231.1189
147+ $1.9771 $290.6337
196+ $1.7726 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess