EN
  • EN
  • DE

VT238AWFQ-ADJ

Part No VT238AWFQ-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400188-VT238AWFQ-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT238AWFQ-ADJ CAD Model

Description

Maxim Integrated Product VT238AWFQ-ADJ Overview

The Maxim Integrated VT238AWFQ-ADJ is a highly versatile and efficient voltage regulator designed to deliver precision, low-dropout (LDO) voltage regulation for a wide array of applications. This advanced component is part of Maxim’s commitment to providing innovative, high-performance integrated circuits (ICs) that meet the rigorous demands of modern electronic systems.

Key Features and Benefits

  • Adjustable Output Voltage: The VT238AWFQ-ADJ offers an adjustable output voltage feature, allowing designers to tailor the voltage supply to the specific requirements of their application. This flexibility is invaluable for systems that require precise voltage levels for optimal performance.
  • High Accuracy: This product is designed to maintain a high level of accuracy, ensuring that the output voltage stays within tight tolerances, which is crucial for the stability and reliability of sensitive electronic components.
  • Low Dropout: The low-dropout design of the VT238AWFQ-ADJ means that it can continue to provide a regulated output even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in battery-operated devices where maximizing the efficiency of power usage is essential.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating. This feature helps to prevent damage to the voltage regulator and the connected components, enhancing the overall longevity and reliability of the system.
  • Wide Operating Temperature Range: The VT238AWFQ-ADJ is designed to operate over a broad temperature range, making it suitable for use in environments that experience significant temperature variations.

Applications

The versatility of the VT238AWFQ-ADJ makes it an ideal choice for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Wireless communication equipment
  • Data storage and networking systems
  • Industrial and automotive electronics

Maxim Integrated's VT238AWFQ-ADJ is a testament to the company's dedication to engineering excellence, providing designers with a robust, adaptable, and high-performing voltage regulation solution that meets the stringent demands of today's electronic devices.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Lowest to $0.3269
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,495 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess