EN
  • EN
  • DE

HDR-60-24

Part No HDR-60-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - External/Internal (Off - Board)
Description AC/DC DIN RAIL SUPPLY 24V 60W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)Industrial, DIN Rail Power Supplies
Manufacturer MEAN WELL USA Inc.
Series HDR-60 (60W)
Packaging Box
Part Status Active
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
DC Voltage - Input (Min) 120V
DC Voltage - Input (Max) 370V
Voltage - Output 1 24V
Current - Output (Max) 2.5A
Power (Watts) 60W
Voltage - Isolation 4 kV
Applications Industrial, ITE (Commercial)
Efficiency 90%
Operating Temperature -30°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Size / Dimension 2.15" L x 2.07" W x 3.54" H (54.5mm x 52.5mm x 90.0mm)
Approval Agency CB, CE, cULus, cURus, TUV
Minimum Load Required No
Base Product Number HDR-60
Ultra Librarian 3D Model Ultra Librarian HDR-60-24 CAD Model

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 100W
Lowest to $363.6364
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/122W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 252W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 24V/60W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 250W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
80-264VAC O/P +24V25A
Lowest to $78.2727
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 24V 90W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/85W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 24V/127W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2727 $63.8181
6+ $17.4546 $104.7276
9+ $16.9091 $152.1819
13+ $16.3637 $212.7281
16+ $15.8182 $253.0912
22+ $14.1818 $311.9996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess