EN
  • EN
  • DE

RSD-60G-24

Part No RSD-60G-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - External/Internal (Off - Board)
Description DC/DC CONVERTER 24V 60W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)DC DC Converters
Manufacturer MEAN WELL USA Inc.
Series RSD-60 (60W)
Packaging Box
Part Status Active
Type Enclosed
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Number of Outputs 1
Voltage - Output 1 24V
Current - Output (Max) 2.5A
Power (Watts) 60W
Voltage - Isolation 4 kV
Applications ITE (Commercial), Railway
Efficiency 90%
Operating Temperature -40°C ~ 70°C (With Derating)
Mounting Type Chassis Mount
Size / Dimension 5.04" L x 2.36" W x 0.98" H (128.0mm x 60.0mm x 25.0mm)
Approval Agency CE
Base Product Number RSD-60
Ultra Librarian 3D Model Ultra Librarian RSD-60G-24 CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 24V 30W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 24V 60W
Lowest to $71.6084
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/85W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 250W
Need more? Email Us
ELKO EP North America LLC
Power supplies, switched - stabilized
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/24W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/15W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 100W
Lowest to $363.6364
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/122W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6084 $71.6084
2+ $69.3707 $138.7414
3+ $67.1329 $201.3987
4+ $64.8951 $259.5804
6+ $58.1818 $349.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess