EN
  • EN
  • DE

AD8228BRMZ-REEL7

Part No AD8228BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case MSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709294-AD8228BRMZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8228BRMZ-REEL7 CAD Model

Description

Product Overview: AD8228BRMZ-REEL7

The AD8228BRMZ-REEL7 is a high-performance, precision instrumentation amplifier manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust component is designed to offer a unique blend of accuracy, low noise, and ease of use, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • High Gain Accuracy: The AD8228BRMZ-REEL7 provides a high level of gain accuracy, which is crucial for applications requiring precise signal amplification.
  • Low Noise Performance: With its low noise characteristics, this instrumentation amplifier ensures clean and reliable signal amplification, minimizing the risk of signal distortion.
  • Wide Supply Range: It operates on a wide single-supply range or dual supplies, offering flexibility in various circuit designs and applications.
  • High Common-Mode Rejection Ratio (CMRR): The device boasts an excellent CMRR, which is essential for reducing the effects of unwanted signals and noise.
  • Low Total Harmonic Distortion (THD): Ensures high fidelity in signal amplification, making it suitable for audio and other sensitive applications.

Applications

The AD8228BRMZ-REEL7 is versatile and can be used in multiple applications where precision signal processing is required. Some of these applications include:

  • Medical devices such as ECG and EEG monitors
  • Industrial process control systems
  • Battery-powered and portable devices due to its low power consumption
  • Strain gauge amplifiers
  • Temperature sensing with RTDs or thermocouples

Packaging and Quality

The AD8228BRMZ-REEL7 comes in a compact MSOP-8 package, making it suitable for space-constrained applications. It is provided in a reel, facilitating automated assembly processes and mass production. Analog Devices Inc. ensures high-quality standards, and this product is no exception, with rigorous testing and quality control measures in place to guarantee performance and reliability.

With its combination of precision, low noise, and versatility, the AD8228BRMZ-REEL7 from Analog Devices Inc. represents a reliable solution for engineers and designers looking to optimize their signal amplification needs.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4865 $55.4595
7+ $15.1685 $106.1795
11+ $14.6944 $161.6384
15+ $14.2204 $213.3060
19+ $13.7464 $261.1816
25+ $12.3244 $308.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess