EN
  • EN
  • DE

LRS-350-24

Part No LRS-350-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 24V 350W / Enclosed AC DC Converters 1 Output 24V 90 ~ 132 VAC, 180 ~ 264 VAC, 240 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Converters
Mfr Mean Well Enterprises Co., Ltd.
Series LRS-350 (350W)
Package Box
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 132 VAC, 180 ~ 264 VAC, 240 ~ 370 VDC
Voltage - Output 1 24V
Current - Output 1 14.6 A
Power (Watts) 350W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 89%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output
Mounting Type Chassis Mount
Size / Dimension 8.46" L x 4.53" W x 1.18" H (215.0mm x 115.0mm x 30.0mm)
Approval Agency CB, cURus
Minimum Load Required No
Base Product Number LRS-350
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 846960-LRS-350-24
Ultra Librarian 3D Model Ultra Librarian LRS-350-24 CAD Model

Description

The LRS-350-24 is a 350W enclosed AC DC converter from the LRS-350 series manufactured by Mean Well Enterprises Co., Ltd.

  • Features: Adjustable Output
  • Application: ITE (Commercial)
  • Package: Box
  • Size: 8.46" L x 4.53" W x 1.18" H
  • Power Rating: 350W
  • Input Voltage: 90 ~ 132 VAC, 180 ~ 264 VAC, 240 ~ 370 VDC
  • Output Voltage: 24V
  • Efficiency: 89%
  • Voltage Isolation: 3 kV
  • Output: Single
  • Current Rating: 14.6 A
  • Operating Temperature: -25°C to 70°C (with derating)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8504.40.9530
  • Product Status: Active
  • Approvals: CB, cURus

You May Also Be Interested in

Cincon Electronics Co. LTD
AC/DC CONVERTER 48V 101W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 7.5V 300W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 5W
Lowest to $24.7389
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 30W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 108W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 50W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 7.5V 450W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 450W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27.6V 27.6V 160W
Lowest to $52.9702

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8508 $61.7016
4+ $25.3135 $101.2540
7+ $24.5224 $171.6568
9+ $23.7314 $213.5826
11+ $22.9403 $252.3433
15+ $20.5672 $308.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,524 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess