EN
  • EN
  • DE

NSD10-12S12

Part No NSD10-12S12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog DC DC Converters
Description DC DC CONVERTER 12V 10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9.8V
Voltage - Input (Max) 36V
Voltage - Output 1 12V
Current - Output (Max) 830mA
Power (Watts) 10 W
Voltage - Isolation 1 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, SCP
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Efficiency 79%
Mounting Type Through Hole
Case / Package 6-DIP Module
Size / Dimension 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.5mm)
Standard Number -;5;9;7;10;8;3;4;2;3;1;19;1528;2057;602360;620;785;544;5884;6087;5643;626;505;175;3838;4022;3550;454;2622;507;179;2277;600062;600443;51;4161;2034;1776;102;3040;49;2721;5245;603;2037;2039;1738;1286;4369;2041;283;2387;600039;935;2166;3498;2551;5305;3182;1939;5843;3986;2244;448;670;600060;1016;1866;150;5276;1589;2725;490;811;14;2392;2129;390;555;488;4457;10;1778;2183;600330;596;600059;835;4078;189;945;20;846;1261;2351;600;5061;1568;497;308;132;445;285;296;3175;893;1951;5619;4400;2309;3647;1102;742;62;732;1470;269;818;0;107665;89369;89415;89416;89442;89370;107657;107627;89371;89372;107778;107829;107630;107802;107782;71951;56136;9237;56137;56139;9238;86449;86450;59626;131217;9239;9240;63333;92765;92766;86474;92763;92764;86454;23680;9241;80371;59627;84547;84548;56146;23683;59628;131216;133161;86455;86456;61587;89453;107774;107820;89373;107823;89374;107667;89449;89417;125328;109768;107651;129766;107616;107753;107664;107785;89443;107796;107818;13868;107617;89375;89455;59397;107645;89418;89419;89420;89450;89452;107809;89384;89385;107792;89447;89386;89426;107754;107777;107797;107784;107824;107776;129698;129694;89387;89388;107770;89389;107734;89390;129703;107772;89391;89448;140078;89392;89427;89428;107762;107794;107626;107752;129695;107769;89393;89394;107629;89401;89345;89430;129693;129710;107739;89346;107746;89347;89431;107646;107620;89348;89432;89349;107653;107744;89350;107795;107636;107759;107760;128089;128088;107639;89351;89352;107801;89457;89353;89433;128087;128091;140074;140075;107619;137823;89404;89434;89405;89363;89364;107825;128098;36792;101893;107827;107822;107828;107831;107830;89409;107660;107743;107650;107644;107663;89437;107780;107742;107821;107631;129711;107637;129700;129701;129702;129707;107766;89365;107661;89366;129696;107655;129699;129709;89395;89367;107773;89396;89402;107618;107625;107662;107816;89397;107750;107811;107736;107738;128090;128092;140077;140076;89398;89403;36794;107814;107755;107741;107669;107788;107771;89429;129697;129704;107763;89456;107641;107633;107819;107640;107632;107622;107757;89399;129708;107775;89400;89410;89368;129706;89411;89412;129705;107652;89438;89413;107638;107623;89441;107628;107826;107635;107781;89439;107786;89440;107817;107799;111775;107737;107745;89414;107807;89458;107666;101892;89354;107643;89355;107648;101891;89357;107813;107800;89406;107808;107624;107621;107649;107656;107815;107751;107791;107806;107668;107756;107740;107793;107634;9483;89358;107783;107790;89435;9484;9485;9486;10966;33858;9487;9488;9489;9490;40812;9492;107647;107761;89359;131142;107313;107314;90508;90500;115689;90501;100677;100361;100106;100410;100138;100362;100168;100480;100115;100446;100158;100481;100170;107315;100363;100333;107316;100447;100387;100289;100498;100448;100499;100364;100412;115698;100316;100317;100334;100335;100365;100449;100388;100501;100318;100413;100414;100415;100416;100290;100483;100502;100503;100336;100504;100417;100319;100451;100505;100452;100453;72293;71827;71849;72295;72296;71837;71842;72297;72298;95476;116122;72299;72300;95475;72301;35591;35589;70911;70914;70912;70915;108330;108331;138413;138414;70913;70916;121732;138415;70910;71908;71935;71930;71829;71828;72303;71831;71830;71931;71941;71942;71871;71872;72306;72305;71870;71869;72308;72307;72310;72311;72312;72313;72315;122720;116954;122719;116957;
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1537798-NSD10-12S12
Ultra Librarian 3D Model Ultra Librarian NSD10-12S12 CAD Model

Description

N

You May Also Be Interested in

Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 15W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 400W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $82.6684
Bel Power Solutions
DC DC CONVERTER +/-15V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Traco Power
DC DC CONVERTER 0.75-3.3V 35W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess