EN
  • EN
  • DE

INSSTUB32868H-GS01

Part No INSSTUB32868H-GS01
Manufacturer Inphi Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1120723-INSSTUB32868H-GS01
Categories Custom Parts
Manufacturer Inphi Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INSSTUB32868H-GS01 CAD Model

Description

The INSSTUB32868H-GS01 is a high-performance, low-power stub termination device designed for use in high-speed memory interfaces. This component is manufactured by Inphi Corporation and is specifically engineered to improve signal integrity and reduce reflections in DDR4 and DDR5 memory systems.

Applications

  • High-speed DDR4 and DDR5 memory modules
  • Server and workstation motherboards
  • Networking equipment
  • High-performance computing systems
  • Enterprise storage solutions

Features

  • High-speed signal termination
  • Low power consumption
  • Optimized for DDR4 and DDR5 memory interfaces
  • Compact form factor
  • RoHS compliant

Benefits

  • Improved signal integrity, resulting in more reliable memory operation.
  • Reduced reflections, which minimizes signal distortion and errors.
  • Lower power consumption, contributing to energy efficiency.
  • Enhanced system performance due to optimized memory signal quality.
  • Easy integration into existing designs due to its compact size.

Additional Details

The INSSTUB32868H-GS01 operates by providing a controlled impedance termination for memory signals, effectively absorbing signal reflections and preventing them from interfering with data transmission. This is crucial in high-speed memory systems where signal integrity is paramount. The device is designed to meet the stringent requirements of modern DDR4 and DDR5 memory standards, ensuring compatibility and reliable performance. Its low power consumption minimizes heat generation and improves overall system efficiency.

This stub termination device is commonly used in server and workstation environments where high memory bandwidth and reliability are critical. It is also suitable for networking equipment and enterprise storage solutions that rely on high-speed memory for data processing and storage. The compact form factor allows for easy placement on the PCB, minimizing board space requirements. Inphi Corporation is known for its expertise in high-speed signal processing and memory interface technology, making the INSSTUB32868H-GS01 a trusted solution for demanding applications. The part is also RoHS compliant, meeting environmental regulations.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Panasonic
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3462 $62.0772
14+ $8.4893 $118.8502
22+ $8.2240 $180.9280
30+ $7.9586 $238.7580
38+ $7.6934 $292.3492
51+ $6.8974 $351.7674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess