EN
  • EN
  • DE

RST-5000-36

Part No RST-5000-36
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series RST-5000 (5000W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase)
Voltage - Output 1 36V
Current - Output 1 138 A
Power (Watts) 4968W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 90%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off, Remote Sense
Mounting Type Chassis Mount
Dimension 18.90" L x 8.31" W x 3.29" H (480.0mm x 211.0mm x 83.5mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number RST-5000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9540
Other Names 1866-4300,RST-5000-36-ND
Standard Package 1
Win Source Part Number 1096535-RST-5000-36
Ultra Librarian 3D Model Ultra Librarian RST-5000-36 CAD Model

Description

The RST-5000 (5000W) AC DC Converter is an enclosed type power supply that is perfect for ITE (Commercial) applications.

  • Converter Type: AC DC Converter
  • Power Output: 4968W
  • Adjustable Output: Yes
  • PFC: Yes
  • Remote On/Off: Yes
  • Remote Sense: Yes
  • Package: Box
  • Standard Package: 1
  • Input Voltage: 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase)
  • Isolation Voltage: 3 kV
  • Output Voltage: 36V
  • Efficiency: 90%
  • Minimum Load: No minimum load required
  • Mounting Type: chassis mount
  • Operating Temperature Range: -30°C ~ 70°C (With Derating)
  • Dimensions: 18.90" L x 8.31" W x 3.29" H (480.0mm x 211.0mm x 83.5mm)
  • Approvals: CB, CE, cURus, and TUV

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess