EN
  • EN
  • DE

MSCD54-1R5MT

Part No MSCD54-1R5MT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051580-MSCD54-1R5MT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCD54-1R5MT CAD Model

Description

The MSCD54-1R5MT is a molded power inductor manufactured by Meled. It's designed for applications that require efficient power conversion, high current handling, and a small form factor. The inductor's molded construction provides excellent shielding, minimizing electromagnetic interference (EMI) and ensuring stable performance in sensitive electronic circuits.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for efficient voltage regulation in portable devices, power supplies, and industrial equipment.
  • Power Supplies: Integrated into switched-mode power supplies (SMPS) for consumer electronics, industrial automation, and telecommunications systems, providing stable power delivery.
  • Voltage Regulators: Used in voltage regulator modules (VRMs) to deliver clean and stable power to sensitive components such as microprocessors, memory, and ASICs.
  • Filtering Circuits: Applied in power line filters to reduce noise and ripple in power circuits, improving signal integrity and system reliability.
  • LED Lighting: Incorporated in LED driver circuits to regulate current and voltage for efficient and reliable LED lighting applications, ensuring optimal LED performance.

Features

  • High Current Handling Capability: Designed to handle significant current levels without saturation, ensuring stable and reliable performance under demanding conditions.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency in power conversion circuits, reducing heat generation and energy consumption.
  • Compact Size: Small form factor allows for use in space-constrained applications, enabling miniaturization of electronic devices and circuit boards.
  • Molded Construction: Provides excellent shielding, reducing electromagnetic interference (EMI) and ensuring stable operation of nearby components.
  • High Saturation Current: Maintains inductance value under high current conditions, preventing performance degradation and ensuring consistent operation.

Benefits

  • Improved Efficiency: Low DCR reduces power dissipation, leading to higher efficiency in power conversion circuits and longer battery life in portable devices.
  • Reduced EMI: Molded construction minimizes electromagnetic interference, ensuring stable operation of sensitive components and compliance with regulatory standards.
  • Space Saving: Compact size allows for higher density designs and smaller overall product size, enabling miniaturization and increased functionality.
  • Reliable Performance: High current handling capability and stable inductance value ensure reliable operation under demanding conditions and extended product lifespan.
  • Stable Temperature Performance: Maintains performance characteristics over a wide operating temperature range, making it suitable for various environmental conditions.

Additional Details

The inductance value of the MSCD54-1R5MT is 1.5μH (1R5MT indicating 1.5 with a tolerance code). Key electrical characteristics include saturation current, RMS current, and DC resistance. It's essential to refer to the manufacturer's datasheet for detailed electrical specifications, mechanical dimensions, and environmental certifications. The inductor materials are typically RoHS compliant, ensuring environmental friendliness. The operating temperature range usually spans from -40°C to +125°C.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,635+ $0.0306 $50.0310
3,985+ $0.0251 $100.0235
6,150+ $0.0244 $150.0600
8,475+ $0.0236 $200.0100
10,965+ $0.0228 $250.0020
14,710+ $0.0204 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 1635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess