The SR2080 is a Schottky Barrier Rectifier designed for high-efficiency rectification. It is manufactured by MIC GROUP RECTIFIERS and is commonly used in applications requiring low forward voltage drop and fast switching speeds.
Applications
- Switching power supplies
- Freewheeling diodes
- Polarity protection applications
- DC-DC converters
- Instrumentation
Features
- High surge current capability
- Low forward voltage drop, typically 0.75V at 20A
- High-frequency operation
- Guard ring structure for stress protection
- High reliability
Benefits
- Improved efficiency in power conversion circuits
- Reduced power dissipation due to low forward voltage drop
- Enhanced system reliability due to high surge current capability
- Compact design due to its small footprint
- Protection against voltage transients
Technical Specifications
The SR2080 has a maximum repetitive peak reverse voltage of 80V. It features a maximum average forward rectified current of 20A. The maximum peak forward surge current is 175A. The operating junction temperature ranges from -65°C to +150°C. The device is typically encapsulated in a TO-220AC package.
The low forward voltage drop of the SR2080 significantly contributes to reducing power loss during conduction, making it a preferred choice in high-efficiency power supplies. Its fast switching speed also minimizes switching losses, further enhancing overall system performance.
The robust design and construction of the SR2080 ensure high reliability and long-term stability in various operating conditions. The device is also designed to withstand high surge currents, providing additional protection against overcurrent events and enhancing the robustness of the system.