Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Supports
Mfr Keystone Electronics
Package Bulk
Product Status Active
Holding Type Snap Lock
Mounting Type Snap Lock
Between Board Height 0.875" (22.23mm) 7/8"
Length - Overall 1.155" (29.34mm)
Support Hole Diameter 0.125" (3.18mm) 1/8"
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.125" (3.18mm) 1/8"
Mounting Panel Thickness 0.062" (1.57mm) 1/16"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 551494-9025
Ultra Librarian 3D Model Ultra Librarian 9025 CAD Model

Description

The 551494-9025 is a board support snap lock from Keystone Electronics.

  • Material: Nylon
  • Overall Length: 1.155" (29.34mm)
  • Mounting Hole Diameter: 0.125" (3.18mm) or 1/8"
  • Support Hole Diameter: 0.125" (3.18mm) or 1/8"
  • Mounting Type: Snap Lock
  • Between Board Height: 0.875" (22.23mm) or 7/8"
  • Status: Active

You May Also Be Interested in

Essentra Components
BRD SPT SNAP LOCK NYLON 5/8"
Lowest to $0.2566
ECAD model for RLCBSR1-10-01
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 7/16 / Board Support Snap Lock / Resting Mount Nylon 0.438" (11.13mm) 7/16"
Need more? Email Us
ECAD model for SSRS6-7-01
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 1/2" / Board Support Snap Fit / Snap Lock Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
ECAD model for CBP50-C
Essentra Components
BRD SPT SNAP LOCK NYLON 3/16" / Board Support Snap Lock / Snap Lock Nylon 0.188" (4.78mm) 3/16"
Need more? Email Us
ECAD model for LCBS-2-3-01
Essentra Components
Spacer Dual Locking Circuit Board Support 4.6mm-OD 15.9mm-LG Nylon 6/6 UL94 V-2
Need more? Email Us
ECAD model for DLMSPM-10-01
Essentra Components
BRD SPT SNAP LOCK THR STUD 1/2" / Board Support Snap Lock / Threaded Stud Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
ECAD model for SCBSM-632-8-01
Essentra Components
BRD SPT SNAP LOCK NYLON 3/16" / Board Support Snap Lock / Snap Lock Nylon 0.188" (4.78mm) 3/16"
Need more? Email Us
ECAD model for LCBS-3-01
Essentra Components
BRD SPT SNAP FIT THR STUD 9/16" / Board Support Snap Fit / Threaded Stud Nylon 0.563" (14.30mm) 9/16"
Need more? Email Us
ECAD model for MSPMST-9-01
RAF Electronic Hardware
Board Support /
Need more? Email Us
ECAD model for 30106-N

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention