EN
  • EN
  • DE

MIC2012ZMTR

Part No MIC2012ZMTR
Manufacturer Micrel
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830819-MIC2012ZMTR
Ultra Librarian 3D Model Ultra Librarian MIC2012ZMTR CAD Model

Description

The MIC2012ZMTR is a power distribution switch manufactured by Micrel, now part of Microchip Technology. This device is designed to provide robust overcurrent and short-circuit protection for various electronic systems. It's commonly used in USB power distribution, portable devices, and other applications requiring controlled power management.

Applications

  • USB Power Distribution: Used to protect USB ports from overcurrent conditions caused by faulty devices or excessive power draw.
  • Portable Devices: Integrated into smartphones, tablets, and laptops to manage power distribution and prevent damage from short circuits.
  • Hot-Swap Applications: Utilized in systems that require components to be safely inserted and removed while the system is running.
  • Power Management: General power management in electronic devices where controlled power distribution and fault protection are needed.
  • Industrial Equipment: Employed in industrial control systems to protect against power surges and short circuits.

Features

  • Overcurrent Protection: Provides a current limit to prevent damage caused by excessive current draw.
  • Short-Circuit Protection: Quickly disconnects the load in the event of a short circuit, preventing damage to the power source and connected devices.
  • Thermal Shutdown: Protects the device from overheating by shutting down when the junction temperature exceeds a safe limit.
  • Low On-Resistance (RDS(on)): Minimizes power loss and voltage drop across the switch, improving efficiency.
  • Enable/Disable Control: Allows the switch to be turned on or off via an external control signal, enabling flexible power management.

Benefits

  • Enhanced System Reliability: Protects against overcurrent and short-circuit conditions, improving the overall reliability of the system.
  • Improved Safety: Thermal shutdown prevents damage from overheating, ensuring safe operation.
  • Reduced Power Consumption: Low RDS(on) minimizes power losses, improving energy efficiency and reducing heat dissipation.
  • Flexible Power Management: Enable/disable control allows for dynamic power management, optimizing power consumption based on system needs.
  • Simplified Design: Integrated protection features simplify circuit design and reduce the need for external components.

Additional Details

The MIC2012ZMTR typically operates with a voltage supply between 2.5V and 5.5V. It features an internally set current limit. The package type is typically a small outline transistor (SOT) or similar, facilitating surface mount assembly. The 'ZMTR' suffix likely denotes specific package details, current limit settings, and tape and reel packaging. Consult the manufacturer's datasheet for detailed specifications, including current limit values, thermal characteristics, and timing diagrams, to ensure proper application and optimal performance in the intended circuit.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9510 $59.0200
48+ $2.4220 $116.2560
74+ $2.3458 $173.5892
102+ $2.2707 $231.6114
132+ $2.1945 $289.6740
177+ $1.9681 $348.3537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess