Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222105-MIC2202
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2202 CAD Model

Description

The MIC2202 is a high-efficiency, 2MHz PWM synchronous buck (step-down) regulator manufactured by Micrel (now Microchip Technology). It is designed for portable applications and provides a compact solution for converting battery voltages to lower voltages required by system components.

Applications:

  • Portable Devices (Mobile Phones, PDAs)
  • Battery-Powered Equipment
  • Point-of-Load Regulation
  • Power Supplies for Microprocessors
  • Set-Top Boxes

Features:

  • High Efficiency: Up to 95% efficiency for extended battery life.
  • 2MHz PWM Switching Frequency: Allows for small external components.
  • Synchronous Rectification: Eliminates the need for an external Schottky diode.
  • Low Dropout Operation: Provides stable output voltage even with low input voltage.
  • Adjustable Output Voltage: Allows for flexible voltage selection.
  • Current Limit Protection: Protects the device and load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Small Package: Enables compact designs.

Benefits:

  • Extended Battery Life: High efficiency operation maximizes battery life in portable devices.
  • Reduced Component Count: Synchronous rectification eliminates the need for an external diode, reducing BOM cost and board space.
  • Stable Output Voltage: Low dropout operation ensures a stable output voltage even with low input voltage.
  • Improved System Reliability: Built-in protection features enhance system reliability and prevent damage from electrical faults.
  • Smaller Solution Size: High switching frequency allows for the use of smaller external components, resulting in a compact solution.

Technical Specifications: The MIC2202 typically operates with an input voltage range of 2.5V to 5.5V. The output voltage is adjustable from 0.8V to VIN. The device features a current limit protection circuit to prevent overcurrent conditions. The switching frequency is 2MHz, allowing for the use of small external components. The device is available in a small QFN package.

The MIC2202 is a high-performance synchronous buck regulator suitable for a wide range of portable applications. Its high efficiency, compact size, and built-in protection features make it an ideal choice for demanding applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6289 $67.8867
7+ $18.5670 $129.9690
11+ $17.9875 $197.8625
15+ $17.4067 $261.1005
20+ $16.8271 $336.5420
26+ $15.0860 $392.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention