The STP3NA90 from STMicroelectronics is a robust Power MOSFET designed for high voltage applications. This N-channel MOSFET is a key component for designers looking to achieve efficient power management and conversion in their electronic devices. With its state-of-the-art technology, the STP3NA90 stands out for its ability to handle high currents and voltages, making it an ideal choice for a wide range of applications, including switch-mode power supplies, motor control systems, and power inverters.
Key Features
- Voltage Rating: The STP3NA90 is capable of withstanding drain-source voltages up to 900V, providing a significant margin for high voltage operations.
- Current Handling: With a continuous drain current rating of up to 3A, this MOSFET can efficiently manage the flow of electricity in various circuits.
- Low On-Resistance: The device features a low on-state resistance (R<sub>DS(on)), which minimizes power loss and enhances overall efficiency during operation.
- Fast Switching Speed: Fast switching capabilities ensure that the STP3NA90 can respond swiftly to control signals, making it suitable for high-frequency applications.
- High Avalanche Ruggedness: Designed to endure high-energy pulses in the avalanche and commutation mode, this MOSFET is reliable under stressful conditions.
Applications
The versatility of the STP3NA90 makes it a go-to component for various industrial and consumer applications. Its robustness and reliability are particularly valued in:
- Power Supply Units (PSUs)
- LED Lighting Systems
- Motor Drives and Inverters
- Power Factor Correction Circuits
- High Voltage Switching Circuits
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The STP3NA90 is manufactured with rigorous standards, ensuring that it meets the demands of even the most challenging electrical environments. Its reliability is backed by extensive testing and validation, which guarantees performance and longevity in a wide range of operating conditions.
Conclusion
In summary, the STP3NA90 Power MOSFET is a high-performance component that offers efficiency, durability, and versatility for high voltage applications. Its superior electrical characteristics make it an essential part of any power management solution, backed by the trusted manufacturing expertise of STMicroelectronics.