EN
  • EN
  • DE

MIC2211-SMBML

Part No MIC2211-SMBML
Manufacturer Micrel
Description Dual UCap LDO in 3mm × 3mm MLF™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222132-MIC2211-SMBML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-SMBML CAD Model

Description

The MIC2211-SMBML is a high-efficiency, synchronous, step-down regulator from Micrel (now Microchip Technology). It's designed to provide a regulated output voltage from a higher input voltage, making it suitable for a variety of power management applications.

Applications:

  • Point-of-Load Regulation: Providing regulated voltage to specific components or circuits.
  • Portable Devices: Powering portable devices such as smartphones, tablets, and laptops.
  • Battery-Powered Applications: Efficiently regulating voltage in battery-powered systems.
  • Industrial Applications: Providing regulated power in industrial control systems.

Features:

  • High Efficiency: Synchronous rectification for high efficiency.
  • Wide Input Voltage Range: Operates over a wide input voltage range.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Integrated Power MOSFETs: Includes integrated high-side and low-side power MOSFETs.
  • Current Mode Control: Provides stable operation and fast transient response.
  • Short-Circuit Protection: Protects the regulator and the load from short-circuit conditions.
  • Over-Temperature Protection: Protects the regulator from overheating.
  • Small Package Size: Available in a small package for space-constrained applications.

Benefits:

  • Improved Efficiency: High efficiency reduces power dissipation and extends battery life.
  • Reduced Component Count: Integrated MOSFETs reduce the need for external components.
  • Stable Operation: Current mode control provides stable operation over a wide range of input voltages and load currents.
  • Robust Protection: Short-circuit and over-temperature protection enhance system reliability.
  • Space-Saving: Small package size allows for use in space-constrained applications.

Additional Details:

The MIC2211-SMBML requires external components such as input and output capacitors and feedback resistors. The values of these components should be chosen based on the desired output voltage, load current, and stability requirements. The switching frequency is typically in the MHz range, contributing to its compact size. The datasheet provides detailed information on selecting external components and optimizing performance. It typically uses a small QFN or similar package for thermal performance and space saving.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0820 $60.9840
28+ $4.1696 $116.7488
43+ $4.0390 $173.6770
60+ $3.9085 $234.5100
77+ $3.7792 $290.9984
103+ $3.3876 $348.9228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess