EN
  • EN
  • DE

MIC2287

Part No MIC2287
Manufacturer Micrel
Description 1.2MHz PWM White LED Driver with OVP in 2mm × 2mm MLF™ and Thin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222191-MIC2287
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2287 CAD Model

Description

The MIC2287 is a high-efficiency, synchronous boost regulator from Micrel (now Microchip Technology). It is designed to provide a regulated output voltage from a lower input voltage, making it suitable for battery-powered and portable applications.

Applications

  • Portable devices
  • Battery-powered equipment
  • LED backlighting
  • LCD bias supplies
  • Handheld instruments

Features

  • Synchronous Boost Regulator: Provides high efficiency.
  • High Switching Frequency: Allows for small external components.
  • Internal Compensation: Simplifies circuit design.
  • Soft-Start: Limits inrush current during startup.
  • Over-Voltage Protection (OVP): Protects the output from over-voltage conditions.
  • Under-Voltage Lockout (UVLO): Prevents operation with insufficient input voltage.

Benefits

  • High Efficiency: Extends battery life in portable applications.
  • Compact Solution: Small external components minimize board space.
  • Simplified Design: Internal compensation reduces design complexity.
  • Robust Protection: OVP and UVLO ensure reliable operation.

Additional Details

The MIC2287 typically operates from an input voltage range of 2.5V to 5.5V and can generate output voltages up to 40V. The switching frequency is typically above 1 MHz. The device includes an enable pin for shutdown control. Detailed specifications, including efficiency curves, component selection guidelines, and thermal characteristics, can be found in the Microchip Technology (formerly Micrel) datasheet for the MIC2287.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess