EN
  • EN
  • DE

SCLF-23+

Part No SCLF-23+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER LOW PASS 25MHZ 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features 25MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad
Manufacturer Mini-Circuits
Package Reel - TR
Mounting Surface Mount
Package 1206 (3216 Metric), 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-SCLF-23+TR, 3157-SCLF-23+CT, 3157-SCLF-23+DKR
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933176-SCLF-23+
Ultra Librarian 3D Model Ultra Librarian SCLF-23+ CAD Model

Description

The Mini-Circuits 933176-SCLF-23+ is a 25MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) that comes with a bandwidth of 1dB 1206 (3216 Metric), 4 PC Pad.

  • Mounting: Surface-mounted
  • Packaging: Reel-TR package
  • Pieces per package: 200
  • Category: Filters
  • ECCN: EAR99
  • Supply and Demand Status: balanced
  • MSL Level: 1 (Unlimited)
  • Production Lead Time: 9 weeks (estimated)
  • HTSUS: 8548.90.0100
  • Other part numbers: 3157-SCLF-23+TR, 3157-SCLF-23+CT, and 3157-SCLF-23+DKR

You May Also Be Interested in

TDK Corporation
FLTR BANDPASS 3.1-4.9GHZ UWB SMD
Need more? Email Us
TDK Corporation
FILTER MULTILAYER
Lowest to $0.1817
TDK Corporation
FILTER LOWPASS AGSM-EGSM/TX SMD
Lowest to $0.1571
TDK Corporation
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD / RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 3.9dB 50Ohm SMD 6Pin 0805 T/R
Lowest to $0.2021
TDK Corporation
Multilayer Band Pass Filter (Balance Output Type) / Multilayer Band Pass Filter
Lowest to $0.1571
TDK Corporation
FILTER BANDPASS 2.45GHZ WLAN SMD
Lowest to $0.1456
TDK Corporation
Multilayer Chip Band Pass Filter
Need more? Email Us
TDK Corporation
FILTER BANDPASS WLAN&BLUETOOTH
Lowest to $0.8557

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4777 $70.4331
6+ $19.2642 $115.5852
10+ $18.6613 $186.6130
13+ $18.0596 $234.7748
17+ $17.4578 $296.7826
23+ $15.6514 $359.9822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess