EN
  • EN
  • DE

MIC2558BM

Part No MIC2558BM
Manufacturer Micrel
Catalog PMIC - Power Management - Specialized
Description PCMCIA CARD SWITCHING MATRIX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Micrel
Package Bulk
Product Status Active
Applications PCMCIA/Cardbus Switch
Current - Supply 20µA
Voltage - Supply 2.8V ~ 6V, 8V ~ 14.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOP
Base Product Number MIC2558
Standard Package 428 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 229385-MIC2558BM
Ultra Librarian 3D Model Ultra Librarian MIC2558BM CAD Model

Description

The MIC2558BM is an integrated circuit designed for power management applications in PCMCIA/Cardbus switches manufactured by Micrel.

  • Application: Power Management
  • Supply Voltage: 2.8V to 6V or 8V to 14.5V
  • Mounting Type: Surface-mount
  • Package: 14-SOIC
  • Current Supply: 20µA
  • Operating Temperature Range: -40°C to 85°C
  • Status: Active

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess