EN
  • EN
  • DE
  • IT

LTC3556EUFD#PBF

Part No LTC3556EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGE 28QFN / Switching Battery Charger Li-Ion/Li-Pol 1022mA 4.2V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783424-LTC3556EUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3556
Introduction Date December 21, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3556EUFD#PBF CAD Model

Description

Linear Technology LTC3556EUFD#PBF Power Management IC

The LTC3556EUFD#PBF is a versatile and integrated power management solution designed by Linear Technology, now part of Analog Devices. This multifunctional IC is specifically crafted to cater to the power requirements of portable Li-Ion/Polymer battery applications. It integrates a linear charger, a PowerPath manager, an ideal diode, and multiple synchronous step-down regulators, making it a comprehensive power control solution for modern portable devices.

Key Features

  • Integrated Power Management: The LTC3556EUFD#PBF combines several key functions into one package, including a full-featured battery charger, a PowerPath manager, and an ideal diode controller, along with three high-efficiency synchronous buck regulators.
  • Efficient Battery Charging: The device features a programmable Li-Ion/Polymer battery charger with a selectable charge current up to 1.5A, which allows for fast and efficient charging of the battery, while also providing preconditioning, termination, and battery temperature monitoring for safe charging.
  • Multiple Output Voltages: It includes three synchronous step-down regulators with independent output voltages, which are capable of delivering up to 600mA, 400mA, and 400mA of continuous output current respectively, ensuring a reliable power supply for various components of the system.
  • PowerPath Control: The PowerPath control feature enables seamless transition between input power and battery power, ensuring a consistent supply to the load and optimal battery charging.
  • Thermal Regulation: To protect against overheating, the LTC3556EUFD#PBF incorporates thermal regulation, which reduces charge current in the event of excessive temperature rise.
  • Compact Design: Packaged in a compact, low-profile (0.75mm) 24-pin 4mm x 4mm QFN package, the LTC3556EUFD#PBF is designed to save board space and is ideal for space-constrained portable applications.

Applications

Thanks to its compact size and comprehensive feature set, the LTC3556EUFD#PBF is an excellent power management choice for a wide range of portable electronic devices, such as:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Handheld GPS Units
  • Other USB-based charging devices

Overall, the LTC3556EUFD#PBF from Linear Technology provides design engineers with a highly integrated, efficient, and space-saving solution for the complex power management requirements of today's portable electronics.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $2.9249
Microchip Technology
IC PWR MGMT FOR MOBILES 32QFN
Lowest to $4.0218
Sharp Microelectronics
IC PWR MGMT REGULATOR / PMIC
Need more? Email Us
Maxim Integrated
PMIC FOR SMART PHONE APPLICATION
Lowest to $34.7305
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.9393
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.4572
Maxim Integrated
POWER SUPPLY SUPPORT CIRCUIT, FI
Lowest to $2.2353
Texas Instruments
PROTOTYPE
Lowest to $2.5996
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2985 $58.2835
26+ $4.3475 $113.0350
40+ $4.2116 $168.4640
55+ $4.0758 $224.1690
72+ $3.9399 $283.6728
96+ $3.5324 $339.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess