EN
  • EN
  • DE
  • IT

LA1836M

Part No LA1836M
Manufacturer ON Semiconductor
Catalog RF Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73853-LA1836M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA1836M CAD Model

Description

ON Semiconductor LA1836M - Overview

The LA1836M, from ON Semiconductor, is a high-performance AM/FM tuner system IC designed for car radio applications. Its robust design and advanced features make it an ideal choice for automotive entertainment systems that require reliable, clear signal reception and sound quality.

Key Features

  • Integrated AM/FM Tuner: The LA1836M combines both AM and FM radio tuning capabilities, providing a seamless listening experience across different radio bands.
  • High Sensitivity: Engineered to have high sensitivity, the LA1836M ensures excellent reception even in areas where signal strength may be weak, reducing noise and improving overall sound clarity.
  • Low Noise Amplifier: The inclusion of a low noise amplifier (LNA) contributes to the device's ability to pick up clear signals, minimizing the background noise that often plagues radio reception.
  • Automatic Frequency Control (AFC): With AFC, the LA1836M can automatically tune to and maintain the correct frequency for the selected radio station, providing a stable listening experience without the need for manual adjustments.
  • Compact Packaging: The IC is available in a small form factor, making it suitable for integration into modern car radios where space is at a premium.

Applications

The versatility of the LA1836M allows it to be used in a wide range of automotive audio applications, including:

  • Standard car radios
  • Advanced car entertainment systems
  • Navigation systems with radio functionality

Technical Specifications

The LA1836M is characterized by its robust performance under various conditions, with key specifications that include:

  • Supply Voltage Range: Typically designed to operate at a standard automotive voltage.
  • Operating Temperature Range: Capable of functioning over a wide temperature range, suitable for the varying conditions encountered in automotive environments.
  • Package Type: Available in a package that is designed to facilitate easy integration into car radio systems.

Overall, the ON Semiconductor LA1836M represents a sophisticated solution for automotive radio systems, offering reliability, functionality, and performance that meets the demands of both manufacturers and end-users alike.

You May Also Be Interested in

Maxim Integrated
MAX2585 RF RECEIVER / * RF Receiver
Need more? Email Us
Broadcom Limited
SINGLE CHIP GPS RECEIVER / - RF Receiver
Lowest to $2.6364
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $24.6040
Texas Instruments
RF RX FSK/GFSK 310-348MHZ 32VQFN
Lowest to $6.4444
Broadcom Limited
MICROWAVE RECIEVER ON A CHIP FOR / * RF Receiver
Lowest to $608.4776
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Maxim Integrated
RF TO BITS SDARS RECEIVER / * RF Receiver
Need more? Email Us
Maxim Integrated
L1-BAND GPS RECEIVER
Lowest to $6.2400
Maxim Integrated
ASK AND FSK, SPI INTERFACE
Lowest to $2.9249

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess