EN
  • EN
  • DE
  • IT

LTC4066EUF#TRPBF

Part No LTC4066EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC USB POWER MANAGER 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QFN (4x4)
Win Source Part Number 111673-LTC4066EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4066EUF#TRPBF CAD Model

Description

Product Overview: LTC4066EUF#TRPBF

The LTC4066EUF#TRPBF is a versatile, multifunctional power management integrated circuit (IC) designed and manufactured by Linear Technology, which is now part of Analog Devices. This IC is ideal for portable Li-Ion/Polymer battery applications and offers a compact, efficient solution for charging and power management in a single package.

Key Features

  • Integrated Charger: The LTC4066EUF#TRPBF features an autonomous linear charger with a programmable charge current up to 1A. The charger is designed for single-cell lithium-ion or lithium-polymer batteries and includes a thermal regulation feature to maximize the charge rate without overheating.
  • USB PowerPath Control: This IC provides seamless USB power path management, ensuring that the system stays operational even when the battery is low or absent. It automatically switches between battery and USB power without interrupting the device operation.
  • Multiple Output Regulators: It includes a synchronous buck-boost DC/DC converter capable of providing a regulated output voltage across a wide input voltage range. Additionally, there are two low dropout (LDO) regulators for supplying stable voltage to other system components.
  • Protection Features: The product offers multiple protection features, including overvoltage protection, thermal shutdown, and a battery preconditioning feature that gently ramps up the current for deeply discharged batteries.
  • Compact Design: Housed in a 24-pin QFN package (4mm x 4mm), the LTC4066EUF#TRPBF is designed for space-constrained applications. Its small footprint makes it suitable for portable devices.

Applications

The LTC4066EUF#TRPBF is ideal for a variety of applications that require efficient power management and charging capabilities. These include handheld devices, medical and healthcare equipment, portable media players, and personal navigation devices, among others.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4066EUF#TRPBF is no exception. It is produced to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in a wide range of consumer and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5973 $50.3892
10+ $10.3363 $103.3630
15+ $10.0133 $150.1995
21+ $9.6903 $203.4963
27+ $9.3673 $252.9171
36+ $8.3982 $302.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 667 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess