EN
  • EN
  • DE
  • IT

LT4356IS-1#PBF

Part No LT4356IS-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781437-LT4356IS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-1
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356IS-1#PBF CAD Model

Description

The LT4356IS-1#PBF is a versatile surge stopper device designed to protect loads from high voltage transients and faults. Manufactured by Linear Technology, now part of Analog Devices, this component acts as a safeguard for sensitive electronic systems by controlling overvoltage and overcurrent conditions caused by supply spikes, load dump in automotive systems, and other unpredictable power fluctuations.

Key Features:

  • Wide Operating Voltage Range: The LT4356IS-1#PBF is capable of operating over a wide input voltage range, making it suitable for a variety of applications that require robust voltage protection.
  • Adjustable Overvoltage Control: Users can set the overvoltage shutdown level with an external resistor divider, offering precise control over the protection threshold.
  • Overcurrent Protection: The device includes functionality to limit the output current during overcurrent conditions, which helps prevent damage to the load and the surge stopper itself.
  • Reverse Input Protection: It provides protection against negative input voltages, which can be critical in preventing reverse polarity damage.
  • Low Quiescent Current: With its low current draw in operation, the LT4356IS-1#PBF ensures minimal impact on the overall power consumption of the system.
  • High Temperature Operation: The device is designed to withstand high operating temperatures, making it reliable in harsh environments.

Applications:

  • Automotive electronics
  • Industrial systems
  • Avionics and marine electronics
  • Telecommunication infrastructure
  • Power supplies and converters

The LT4356IS-1#PBF comes in a robust package that ensures long-term reliability even in the most demanding conditions. Its ability to clamp and withstand high surge events while maintaining the integrity of the load makes it an essential component for any design where power supply stability is critical. Whether you're designing for automotive, industrial, or high-reliability applications, the LT4356IS-1#PBF offers a compact, effective solution for protecting your sensitive electronics against voltage and current transients.

You May Also Be Interested in

Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0731 $56.5848
20+ $5.8036 $116.0720
30+ $5.6223 $168.6690
42+ $5.4408 $228.5136
54+ $5.2595 $284.0130
72+ $4.7154 $339.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,465 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess