EN
  • EN
  • DE
  • IT

MAX1807EUB+

Part No MAX1807EUB+
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description IC OVERVOLTAGE PROTECTOR 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Voltage - Clamping 11.5V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 1066666-MAX1807EUB+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1807EUB+ CAD Model

Description

The MAX1807EUB+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal products. This compact and efficient voltage regulator is ideal for space-constrained applications that require a stable and reliable power supply. The device is housed in a micro-sized, 10-pin µMAX package, making it an excellent choice for portable electronics, such as smartphones, tablets, and wearable devices.

Key Features

  • Wide Input Voltage Range: The MAX1807EUB+ operates with an input voltage range from 2.5V to 5.5V, making it versatile for various applications and compatible with common power sources.
  • Adjustable Output Voltage: Its output voltage is adjustable from 1.25V to 5V, allowing designers to tailor the output to meet the specific needs of their circuitry.
  • High Output Accuracy: The device maintains a high accuracy of ±1.5%, ensuring a stable output voltage for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage, the MAX1807EUB+ can maintain regulation with minimal difference between the input and output voltages, which is crucial for battery-powered devices.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from overheating, enhancing system reliability.
  • Current Limiting: The built-in current-limiting feature prevents damage from overcurrent conditions, providing an additional layer of safety.

Applications

The MAX1807EUB+ is suitable for a wide range of applications, including:

  • Battery-powered devices
  • Handheld instruments
  • Portable media players
  • Wireless and RF devices
  • Medical devices
  • Power supply modules

In conclusion, the MAX1807EUB+ from Maxim Integrated is a versatile and reliable voltage regulator that offers a combination of features such as adjustable output voltage, high accuracy, low dropout, thermal protection, and current limiting. Its compact size and robust performance make it an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 250V SMD
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9559 $58.6770
70+ $1.6048 $112.3360
110+ $1.5547 $171.0170
150+ $1.5045 $225.6750
195+ $1.4544 $283.6080
260+ $1.3039 $339.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess