EN
  • EN
  • DE
  • IT

LX8630-00CDD

Part No LX8630-00CDD
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073188-LX8630-00CDD
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LX8630-00CDD CAD Model

Description

The LX8630-00CDD is a high-performance, low-dropout linear regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications that require a consistent voltage source.

Key Features

  • High Accuracy: The LX8630-00CDD offers excellent voltage accuracy, ensuring that the output remains stable even under varying load conditions and temperature variations.
  • Low Dropout Voltage: With its low dropout design, this regulator operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, ensuring reliable operation and longevity of the regulator and the system it powers.
  • Wide Operating Range: It is designed to function over a broad range of input voltages, making it versatile for use in a variety of applications.
  • Adjustable Output: The output voltage of the LX8630-00CDD can be precisely adjusted to meet the specific needs of the application using external resistors.

Applications

The LX8630-00CDD is suitable for a wide range of applications, including but not limited to:

  • Telecommunication equipment
  • Consumer electronics
  • Industrial control systems
  • Portable battery-powered devices
  • Computer peripherals

Product Specifications

The LX8630-00CDD is available in a compact package and is characterized by the following specifications:

  • Adjustable output voltage range
  • High output voltage accuracy
  • Low dropout voltage
  • Thermal shutdown protection
  • Overcurrent protection

With its robust feature set, the LX8630-00CDD from Microchip Technology is an excellent choice for designers looking for a reliable LDO regulator that can meet the stringent power requirements of today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
PMIC FOR SMART PHONE APPLICATION
Lowest to $34.7305
ON Semiconductor
IC DRIVER DARL ALT REG 14-SOIC / Automotive Alternator, 3-Phase PMIC 14-SOIC
Lowest to $1.2154
Intersil
AMPLIFIERS MISC
Lowest to $6.3076
Maxim Integrated
MAX4842 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $3.0788
Maxim Integrated
LOW-IQ PMICS WITH DYNAMIC CORE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $2.5996
Sharp Microelectronics
IC PWR MGMT REGULATOR / PMIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $53.8203
Maxim Integrated
POWER SUPPLY SUPPORT CIRCUIT, FI
Lowest to $2.2353

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess