EN
  • EN
  • DE

MAX1587CETL

Part No MAX1587CETL
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description LOW-IQ PMICS WITH DYNAMIC CORE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Handheld/Mobile Devices
Current - Supply 200µA
Voltage - Supply 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Base Product Number MAX1587
Standard Package 39 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629574-MAX1587CETL
Ultra Librarian 3D Model Ultra Librarian MAX1587CETL CAD Model

Description

Maxim Integrated MAX1587CETL Voltage Regulator IC

The MAX1587CETL from Maxim Integrated is a highly efficient, compact, integrated power-management IC designed to deliver a reliable power supply for portable electronics. This voltage regulator IC is ideal for space-constrained applications due to its small footprint and low profile. It is commonly used in mobile phones, PDAs, digital cameras, and other portable devices where efficient power conversion is critical to battery life and performance.

The MAX1587CETL features a dual-phase, step-down controller with integrated MOSFETs, providing a high level of integration that minimizes external component count. This not only saves board space but also reduces the overall cost and complexity of the power supply design. The dual-phase operation reduces input and output ripple, enhancing the stability of the power supply and extending the life of the battery.

This IC supports a wide input voltage range, making it versatile for various applications. It can handle input voltages from 2.6V to 5.5V, which covers the typical range of lithium-ion/polymer batteries. The output voltage is adjustable, allowing designers to set the desired voltage level to match the specific requirements of the load.

With its high switching frequency of up to 1MHz, the MAX1587CETL allows the use of small, low-cost capacitors and inductors, further reducing the size of the power supply solution. Additionally, the high frequency enables fast transient response, ensuring that the output voltage remains stable under dynamic load conditions.

The device also incorporates various protection features, including overvoltage protection, thermal shutdown, and current limit, to safeguard the IC and the system it powers against damage from abnormal operating conditions.

For ease of use, the MAX1587CETL is available in a thermally efficient, lead-free, 40-pin thin QFN package, which is suitable for automated assembly processes and meets the requirements for reflow soldering profiles.

In summary, the MAX1587CETL is a high-performance, feature-rich voltage regulator IC that provides a compact, efficient, and reliable power management solution for a wide range of portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess