EN
  • EN
  • DE
  • IT

LT1579IGN-3.3#PBF

Part No LT1579IGN-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC LDO REG SMART DUAL3.3V 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Power Management
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 139581-LT1579IGN-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1579IGN-3.3#PBF CAD Model

Description

The LT1579IGN-3.3#PBF is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to provide a stable and reliable voltage supply. This particular model offers a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a regulated 3.3V power source.

Key Features

  • Fixed Output Voltage: Delivers a steady 3.3V output, which is essential for powering sensitive electronic components that require a precise voltage level.
  • Low Dropout Voltage: The LT1579IGN-3.3#PBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • High Output Current: Capable of delivering an output current up to 500mA, this regulator can support a wide range of loads, from simple sensors to more demanding digital circuits.
  • Thermal Protection: Features built-in thermal protection that automatically shuts down the regulator to prevent damage from overheating, enhancing the product's reliability and lifespan.
  • Stable with Low ESR Capacitors: Designed to be stable with low equivalent series resistance (ESR) capacitors, which reduces noise and improves transient response.

Applications

The LT1579IGN-3.3#PBF is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Microprocessor Power Supplies
  • Battery-Powered Equipment
  • Industrial Controls
  • Automotive Electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1579IGN-3.3#PBF is no exception. It is packaged in a robust 16-lead SSOP package, offering a compact footprint suitable for space-constrained applications. Additionally, the product is lead-free and RoHS compliant, reflecting the company's dedication to environmental responsibility.

With its combination of features, the LT1579IGN-3.3#PBF is a reliable choice for designers looking to integrate a high-quality voltage regulator into their systems.

You May Also Be Interested in

Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess