EN
  • EN
  • DE
  • IT

LTC6803IG-1#TRPBF

Part No LTC6803IG-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Battery Monitoring Li-Ion Automotive 44-Pin SSOP T/R / IC MONITOR BATT STACK 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-FSOP (0.209", 5.30mm Width)
Manufacturer Package 44-SSOP
Win Source Part Number 784390-LTC6803IG-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6803
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6803IG-1#TRPBF CAD Model

Description

Linear Technology LTC6803IG-1#TRPBF Multicell Battery Monitor

The LTC6803IG-1#TRPBF is a high-performance multicell battery stack monitor that plays a crucial role in complex battery management systems. Manufactured by Linear Technology, now part of Analog Devices, this precision integrated circuit is adept at monitoring up to 12 series-connected battery cells for voltage levels, ensuring the safe and efficient operation of rechargeable battery packs commonly used in electric vehicles, energy storage systems, and backup power applications.

Key Features

  • Cell Monitoring: Capable of monitoring up to 12 Li-Ion cells connected in series with an impressive voltage measurement accuracy of ±0.25%.
  • Communication Interface: Equipped with an isoSPI interface, it allows for high-speed, RF-immune, long-distance communications with the host controller.
  • Temperature Range: Designed to operate within an industrial temperature range, the LTC6803IG-1#TRPBF can function between -40°C to 85°C, making it suitable for harsh environments.
  • Robust Design: The device comes in a 44-lead SSOP package with a lead-free finish, ensuring compliance with RoHS regulations and offering excellent durability and reliability.
  • Integrated Features: Includes passive cell balancing transistors and a 5V regulator for powering external circuitry, reducing the need for additional components.
  • Daisy Chain Capability: Multiple LTC6803IG-1#TRPBF devices can be daisy-chained together to monitor more cells, allowing for scalability in complex battery configurations.

Applications

The LTC6803IG-1#TRPBF multicell battery monitor is ideal for a variety of applications that require precise voltage monitoring and management of multiple battery cells. Its robust design and accurate monitoring capabilities make it an essential component for:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Uninterruptible power supplies (UPS)
  • Portable power tools and equipment

With its advanced features and reliable performance, the LTC6803IG-1#TRPBF from Linear Technology ensures the longevity and safety of battery packs, contributing to the overall efficiency and reliability of the systems they power.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0776 $78.2328
6+ $21.3970 $128.3820
9+ $20.7284 $186.5556
12+ $20.0598 $240.7176
15+ $19.3911 $290.8665
20+ $17.3851 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess