EN
  • EN
  • DE

CS3351YD14

Part No CS3351YD14
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC DRIVER DARL ALT REG 14-SOIC / Automotive Alternator, 3-Phase PMIC 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications Automotive Alternator, 3-Phase
Current - Supply 12mA
Voltage - Supply 9V ~ 17V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number CS3351
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580424-CS3351YD14
Ultra Librarian 3D Model Ultra Librarian CS3351YD14 CAD Model

Description

The CS3351YD14 is a high-performance integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored for automotive and industrial applications, where reliability and efficiency are of the utmost importance.

Key Features

  • High Integration: The CS3351YD14 integrates multiple functions into a single chip, which helps in reducing the overall component count and system cost, while improving reliability.
  • Voltage Regulation: It includes a precision voltage regulator with tight tolerances, ensuring stable operation even under fluctuating power supply conditions.
  • Low Power Consumption: Designed for energy efficiency, this IC consumes minimal power, making it ideal for battery-operated systems.
  • Robust Protection Features: It comes with built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against various fault conditions.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, making it suitable for harsh environments.

Applications

The CS3351YD14 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as engine control units, body control modules, and infotainment systems.
  • Industrial automation equipment, including sensors, actuators, and control systems.
  • Power management solutions for embedded systems.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CS3351YD14 is no exception, undergoing rigorous testing to meet stringent automotive and industrial standards. Its robust design ensures long-term reliability, a critical factor for systems where downtime is not an option.

Overall, the CS3351YD14 from ON Semiconductor represents a blend of performance, integration, and reliability, making it an excellent choice for designers who require a dependable and efficient power management solution.

You May Also Be Interested in

TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0852 $59.6860
130+ $0.8904 $115.7520
205+ $0.8626 $176.8330
280+ $0.8348 $233.7440
360+ $0.8070 $290.5200
480+ $0.7235 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess