EN
  • EN
  • DE

74ABT541DB-T

Part No 74ABT541DB-T
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST BiCMOS 20-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
High Level Output Current -32 mA
Lead Free Lead Free
Logic Function Buffer
Low Level Output Current 64 mA
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 7.1 ns
Quiescent Current 30 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1179302-74ABT541DB-T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT541DB-T CAD Model

Description

NXP 74ABT541DB-T Octal Buffer/Line Driver

The NXP 74ABT541DB-T is a high-performance, octal buffer and line driver designed to interface with 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This integrated circuit is a part of the 74ABT range of products known for their robustness and high-speed performance. The device is particularly suitable for driving bus lines or buffer memory address registers thanks to its bidirectional interface capability.

Featuring non-inverting buffers with 3-state outputs, the 74ABT541DB-T ensures that it can drive heavy load conditions while maintaining a high degree of signal integrity. This makes it an excellent choice for bus interface or signal buffering applications where the load is distributed over multiple lines.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems
  • Output Capability: Capable of sinking 64 mA and sourcing 15 mA, which enables the device to drive multiple lines with ease
  • High-Speed Performance: The device operates at a typical shift frequency of 190 MHz, ensuring rapid data transfer and processing
  • Package Type: Provided in a 20-pin SSOP package, it is compact and suitable for space-constrained applications
  • Temperature Range: It can operate within a temperature range of -40°C to +85°C, making it reliable in a wide range of environmental conditions
  • Low Power Dissipation: The IC has a reduced power consumption profile, which is critical for energy-efficient designs

With its built-in bus-hold data inputs, the 74ABT541DB-T eliminates the need for external pull-up resistors to hold unused or floating data inputs at a valid logic level. This feature simplifies PCB design and reduces component count, leading to a more efficient and cost-effective solution.

Overall, the NXP 74ABT541DB-T is a versatile and reliable component that offers exceptional performance for a variety of digital applications. Its ability to provide high drive capability while maintaining signal integrity makes it a preferred choice for system designers who require a robust buffering solution.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess