EN
  • EN
  • DE

MAX8958EWW+T

Part No MAX8958EWW+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PMIC FOR SMART PHONE APPLICATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Processor-Based Systems
Voltage - Supply 2.8V ~ 4.5V
Mounting Type Surface Mount
Package / Case 169-VFBGA, WLBGA
Supplier Device Package 169-WLP (5.66x5.41)
Base Product Number MAX8958
Standard Package 2,000 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 707166-MAX8958EWW+T
Ultra Librarian 3D Model Ultra Librarian MAX8958EWW+T CAD Model

Description

The MAX8958EWW+T from Maxim Integrated is a high-performance, dual-phase, synchronous step-down regulator specifically designed for powering portable devices that require high current, excellent load transient response, and high efficiency. This advanced power solution is ideal for applications in smartphones, tablets, and other handheld devices.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.5V to 5.5V, making it suitable for use in systems powered by single-cell lithium-ion (Li+) batteries or from 5V supply rails.
  • Dual-Phase Operation: The MAX8958EWW+T operates in dual-phase mode, which helps in reducing input and output ripple, improving transient response, and allowing for the use of smaller, less expensive output capacitors.
  • High Efficiency: Designed with efficiency in mind, it achieves up to 95% efficiency, which is critical for maximizing battery life in portable applications.
  • Programmable Switching Frequency: The switching frequency is programmable from 500kHz to 2MHz, which allows designers to optimize the regulator for efficiency or component size.
  • Integrated MOSFETs: The internal high-side and low-side MOSFETs provide a compact solution and reduce external component count.
  • Thermal Management: The device features excellent thermal performance due to its thermally enhanced WLP (wafer-level package).

Performance and Protection

MAX8958EWW+T incorporates a number of features to ensure reliable operation under various conditions. It includes cycle-by-cycle current limit, thermal shutdown, and output overvoltage protection. Furthermore, the regulator offers a Power-OK (POK) output to indicate when the output is in regulation.

Design Flexibility

With its compact size and comprehensive feature set, the MAX8958EWW+T offers designers significant flexibility. The device is available in a space-saving, 30-bump wafer-level package (WLP) with a 2.5mm x 3.0mm footprint. Its small size and high level of integration make it an excellent choice for space-constrained applications.

Conclusion

The MAX8958EWW+T from Maxim Integrated is an advanced, highly integrated power management solution that delivers high efficiency, excellent transient response, and a high degree of flexibility for designers working on the latest portable electronic devices.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
DISCRETE
Lowest to $4.4879
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,172 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess