EN
  • EN
  • DE
  • IT

LV23201T-MPB-E

Part No LV23201T-MPB-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description TUNER IC / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 210 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 198873-LV23201T-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV23201T-MPB-E CAD Model

Description

The ON Semiconductor LV23201T-MPB-E is a high-performance, multi-purpose integrated circuit designed for a wide range of applications in modern electronics. This versatile component is part of ON Semiconductor's commitment to providing innovative, energy-efficient solutions that help reduce global energy use and improve the reliability and functionality of electronic products.

Key Features

  • High Integration: The LV23201T-MPB-E integrates multiple functions into a single chip, which can help reduce the overall component count and save space on the PCB.
  • Energy Efficiency: Designed with energy conservation in mind, this IC operates with a low power consumption, making it ideal for battery-powered devices and applications where energy usage is a concern.
  • Robust Performance: Built to deliver consistent performance, the LV23201T-MPB-E is resilient against variations in temperature and power supply, ensuring reliable operation across different environments.
  • Flexibility: Its flexible design allows it to be used in a variety of applications, ranging from consumer electronics to industrial systems.

Applications

The LV23201T-MPB-E is suitable for a diverse array of applications, including but not limited to:

  • Automotive electronics
  • Portable devices
  • Power management systems
  • Signal processing
  • Control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LV23201T-MPB-E is no exception. It is manufactured to high standards to ensure it meets the rigorous demands of the electronics industry. The device undergoes thorough testing and quality control processes to guarantee its performance and longevity in a wide range of operating conditions.

Environmental Impact

ON Semiconductor is dedicated to sustainability, and the LV23201T-MPB-E reflects this philosophy. The IC is designed to have a minimal environmental footprint, with reduced power consumption contributing to lower CO2 emissions. Additionally, the company ensures that the manufacturing process of this component adheres to environmentally responsible practices.

You May Also Be Interested in

Maxim Integrated
IF VCO WITH DIFFERENTIAL OUTPUT
Lowest to $7.3982
SANYO Semiconductor (U.S.A) Corporation
FOR RADIO CASSETTE AND MINI COMP / RF IC
Lowest to $11.8196
M/A-Com Technology Solutions
DRIVER,SMT,ASIC
Lowest to $11.3921
ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.7207
Microchip Technology
MODULE WIRELESS BLUETOOTH / RF IC
Lowest to $11.2958
Analog Devices Inc.
IC ADC 12BIT AFE 4CH MUX 64TQFP
Lowest to $19.7222
Maxim Integrated
SIGE DUAL-BAND LNA/MIXER
Lowest to $89.0048
Microchip Technology
IC MCU W/UHF ASK/FSK TX 24SSOP / RF IC
Need more? Email Us
ON Semiconductor
MOBILE TUNER IC / RF IC
Lowest to $36.8056

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess