EN
  • EN
  • DE

MAX2608EUT

Part No MAX2608EUT
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IF VCO WITH DIFFERENTIAL OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function VCO
Frequency 300MHz ~ 500MHz
RF Type Cellular, GPS, ISM, PCS
Secondary Attributes 2.7V ~ 5.5V Supply
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 34 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925285-MAX2608EUT
Ultra Librarian 3D Model Ultra Librarian MAX2608EUT CAD Model

Description

The MAX2608EUT from Maxim Integrated is a compact, high-performance Voltage-Controlled Oscillator (VCO) designed for use in portable RF applications. This VCO is part of Maxim's range of integrated RF components that are engineered to provide precise frequency control and stability in a small form factor.

Key Features

  • Frequency Range: The MAX2608EUT offers a wide frequency range of 45MHz to 650MHz, making it suitable for a variety of intermediate frequency (IF) applications.
  • Low Phase Noise: With its low phase noise performance, the device ensures a clean signal that is crucial for high-quality RF transmission and reception.
  • Integrated Tuning Capacitors: The inclusion of on-chip tuning capacitors simplifies the circuit design by reducing the number of external components required, which is ideal for space-constrained applications.
  • Compact SOT23-6 Package: The MAX2608EUT comes in a small SOT23-6 package, which is perfect for portable devices where size and weight are critical considerations.
  • Single +2.7V to +5.5V Supply: The device operates from a single supply voltage, making it easy to integrate into existing designs without the need for complex power management.
  • Adjustable Output Power: The output power of the VCO can be adjusted, providing flexibility in optimizing signal strength for various applications.

Applications

The versatility of the MAX2608EUT makes it an excellent choice for a wide range of applications, including:

  • Portable radios
  • Wireless communication devices
  • Phase-locked loops (PLLs)
  • Frequency synthesizers
  • Base stations for mobile communications

Conclusion

The Maxim Integrated MAX2608EUT is a reliable and efficient solution for designers seeking a variable IF VCO with a broad frequency range and excellent performance characteristics. Its integration features and compact size make it a versatile component for various RF applications, particularly where space and power efficiency are of paramount importance.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6055 $52.8440
19+ $5.4199 $102.9781
29+ $5.2506 $152.2674
40+ $5.0812 $203.2480
51+ $4.9118 $250.5018
69+ $4.4037 $303.8553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,463 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess