EN
  • EN
  • DE
  • IT

LTC6801IG#3ZZPBF

Part No LTC6801IG#3ZZPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description INDEPENDENT MULTICELL BAT STACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 12
Fault Protection Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-SSOP (0.209", 5.30mm Width)
Supplier Device Package 36-SSOP
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811881-LTC6801IG#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6801IG#3ZZPBF CAD Model

Description

The LTC6801IG#3ZZPBF is a high-performance, multicell battery stack monitor that plays a crucial role in ensuring the safety, reliability, and efficiency of advanced battery management systems. Manufactured by Linear Technology, now part of Analog Devices, this integrated circuit is designed to monitor up to 12 series-connected battery cells for overvoltage and undervoltage conditions, making it an essential component for electric vehicles, energy storage systems, and backup power applications.

Key Features:

  • Cell Voltage Monitoring: Capable of monitoring up to 12 series-connected cells with a measurement range of 0V to 5V per cell, providing high accuracy and precision in voltage readings.
  • Temperature Range: Operates over an industrial temperature range from -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Communication Interface: Features a robust ISO 26262-compliant SPI interface for communication with a host microcontroller, facilitating easy integration into battery management systems.
  • High Voltage Capability: Withstands voltages up to 1000V, providing a high level of safety and isolation for applications dealing with high voltage battery stacks.
  • Compact Package: Offered in a compact 44-lead plastic SSOP package, it is suitable for space-constrained applications while providing adequate thermal performance.

Applications:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Large Energy Storage Systems (ESS)
  • Uninterruptible Power Supplies (UPS)
  • Portable Equipment and Power Tools

The LTC6801IG#3ZZPBF is designed with fault protection features and includes redundant voltage measurements for enhanced safety. It is also equipped with a self-test function that verifies the integrity of the serial interface and connection to the cells. Its advanced diagnostic capabilities make it an indispensable component for modern battery management systems that require a high degree of accuracy and reliability.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess