EN
  • EN
  • DE
  • IT

LT4356HS-1#PBF

Part No LT4356HS-1#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781432-LT4356HS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-1
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356HS-1#PBF CAD Model

Description

The LT4356HS-1#PBF is a versatile surge stopper device from Linear Technology designed to protect sensitive electronic circuits from high voltage spikes and surges. This advanced component is engineered to regulate overvoltage events, such as load dump in vehicles, by controlling the voltage supplied to the load without the need for external components like fuses, TVS diodes, or transient voltage suppressors.

Key Features

  • Wide Operating Voltage Range: The LT4356HS-1#PBF is capable of handling a wide input voltage range, making it suitable for a variety of applications in automotive, industrial, and avionic systems.
  • Overvoltage Control: It clamps an overvoltage event to a safe level for the load, ensuring the protection of downstream components.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold with an external resistor divider, providing flexibility for different system requirements.
  • Reverse Input Protection: The LT4356 protects against negative supply voltages, which can be critical in environments where connection errors may occur.
  • Low Quiescent Current: It offers a low shutdown current, reducing power consumption when the device is not actively protecting the circuit.

Applications

The LT4356HS-1#PBF is ideal for a range of applications that require robust protection against high voltage transients, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine systems
  • Power supplies

Package and Quality

The LT4356HS-1#PBF comes in a high-reliability, thermally efficient 16-lead plastic ePad surface mount package, which is designed to handle high power levels and provide excellent thermal performance. It is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

With its robust feature set and flexible application range, the LT4356HS-1#PBF surge stopper is an essential component for any design requiring reliable overvoltage protection.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 300MA 250V SMD
Lowest to $2.8032
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9764 $59.8584
14+ $8.1857 $114.5998
22+ $7.9299 $174.4578
30+ $7.6741 $230.2230
38+ $7.4183 $281.8954
51+ $6.6509 $339.1959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess