EN
  • EN
  • DE
  • IT

LT1579CS-5#PBF

Part No LT1579CS-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC LDO REG SMART DUAL 5V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Power Management
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 130035-LT1579CS-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1579CS-5#PBF CAD Model

Description

Linear Technology LT1579CS-5#PBF Overview

The LT1579CS-5#PBF is a high-performance, fixed-output low dropout (LDO) regulator from Linear Technology, designed to provide precision voltage regulation with a low dropout voltage and low quiescent current. This device is well-suited for battery-powered systems and other applications where power efficiency is crucial.

Key Features

  • Fixed 5V Output: The LT1579CS-5#PBF is designed to provide a stable 5V output, which is ideal for logic circuits and other standard 5V applications.
  • Low Dropout Voltage: This LDO regulator offers a low dropout voltage, which enhances efficiency by allowing the regulator to remain in regulation with a smaller input-to-output voltage differential.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this regulator can support a wide range of loads.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes the power drain when the regulator is in idle mode, thus prolonging battery life in portable applications.
  • Thermal Protection: The LT1579CS-5#PBF includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability and lifespan of the regulator.
  • Stable with Low ESR Capacitors: This regulator is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than traditional tantalum capacitors.

Applications

The LT1579CS-5#PBF is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Microprocessor Supply
  • Power Management for PDAs and Mobile Phones
  • Peripheral Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1579CS-5#PBF is no exception. It is built to deliver consistent performance and is packaged in a robust 8-lead SOIC package, ensuring durability and long-term reliability for critical applications.

Overall, the LT1579CS-5#PBF from Linear Technology is a reliable choice for designers looking for an efficient, high-performance LDO voltage regulator that combines low power consumption with a compact form factor and robust protection features.

You May Also Be Interested in

Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess